IAPMO USEC - : References
This document references the following standards:
ASHRAE 93
ASHRAE 95
ASHRAE 96
ASME A112.1.2
ASME A112.1.3
ASME A112.18.1
ASME A112.18.2
ASME A112.18.6
ASME A13.1
ASME B1.20.1
ASME B16.12
ASME B16.15
ASME B16.18
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.33
ASME B16.4
ASME B16.47
ASME B16.5
ASME/BPVC SEC VIII-1
ASSE 1001
ASSE 1002
ASSE 1003
ASSE 1010
ASSE 1013
ASSE 1015
ASSE 1017
ASSE 1018
ASSE 1019
ASSE 1020
ASSE 1022
ASSE 1044
ASSE 1047
ASSE 1048
ASSE 1052
ASSE 1056
ASSE 1061
ASSE 1079
ASTM A126
ASTM A312/A312M
ASTM A377
ASTM A518/A518M
ASTM A53/A53M
ASTM A733
ASTM A74
ASTM A861
ASTM B135
ASTM B251
ASTM B302
ASTM B306
ASTM B32
ASTM B43
ASTM B584
ASTM B587
ASTM B687
ASTM B75/B75M
ASTM B813
ASTM B828
ASTM B88
ASTM C1277
ASTM C296/C296M
ASTM C411
ASTM C425
ASTM C443
ASTM C564
ASTM C700
ASTM D1785
ASTM D1869
ASTM D2235
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513 REV A
ASTM D2564
ASTM D2609
ASTM D2657
ASTM D2683
ASTM D2855
ASTM D3035
ASTM D3139
ASTM D3278
ASTM D635
ASTM E2231
ASTM E84
ASTM F1281
ASTM F1282
ASTM F1960
ASTM F1970
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159
ASTM F2434
ASTM F2735
ASTM F2769
ASTM F402
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F480
ASTM F493
ASTM F628
ASTM F656
ASTM F877 REV A
ASTM F891
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C203
AWWA C213
AWWA C215
AWWA C500
AWWA C507
AWWA C510
AWWA C511
AWWA C901
AWWA C904
BSI BS EN 12975-1 + A1
BSI BS EN 12976-1
BSI BS EN ISO 9488
IAPMO IS 13
IAPMO IS 20
IAPMO IS 8
IAPMO PS 25
IEEE 1013
IEEE 1361
IEEE 1526
IEEE 1547
IEEE 1562
IEEE 1661
IEEE 937
ISO 9459-1
ISO TR 10217
NFPA 274
ASME B16.34
ASCE 25-16
ASSE SERIES 5000
ASTM A269/A269M REV A
ASTM B42 REV A
ASTM B447 REV A
ASTM D2239 REV A
ASTM D2672
ASTM D2737 REV A
ASTM D2846/D2846M
ASTM D3261
ASTM D56 REV A
ASTM D93 REV A
ASTM F1055 REV A
ASTM F1807
ASTM F2389 REV A
ASTM F876 REV A
AWWA C900
BSI BS EN 12977-3
NFPA 70
NSF 14A
NSF 61
Advertisement