loading
IPC-TM-650 2.4.14.1 - Solderability, Wave Solder Method
March 1, 1979 - IPC

This document is intended to provide a recommended test method, which may be used by both vendor and user to determine solderability of PWBs, with or without surface coatings, which will be soldered by wave soldering machine methods or other soldering devices. The...

ASTM B32-08(2014) - Standard Specification for Solder Metal
October 1, 2014 - ASTM International

This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver, used...

IPC-HDBK-840 - Solder Mask Handbook
August 1, 2006 - IPC

Purpose The purpose of this handbook is to provide additional supporting information for IPC-SM-840 regarding solder mask types, processes, characteristics and properties in order to assist with the correct selection and use of the most appropriate material for the intended...

ASTM B32-08 - Standard Specification for Solder Metal
May 1, 2008 - ASTM International

This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver, used...

ASTM B32-20 - Standard Specification for Solder Metal
October 1, 2020 - ASTM International

This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver, used...

IPC-TM-650 2.4.44 - Solder Paste - Tack Test
January 1, 1995 - IPC

This test is to determine the ability of a printed pattern of solder paste to retain a probe placed in the solder paste by measuring the force required to separate the probe from the paste. Time between printing and probe placement are progressively increased to simulate variables in...

ASTM B32-04 - Standard Specification for Solder Metal
November 1, 2004 - ASTM International

1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and...

ASTM B32-03 - Standard Specification for Solder Metal
August 10, 2003 - ASTM International

1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-coppersilver-nickel, tin-silver, tin-copper-silver, and...

ASTM B32-00 - Standard Specification for Solder Metal
October 10, 2000 - ASTM International

1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-coppersilver-nickel, tin-silver, tin-copper-silver, and...

ASTM B32-00e1 - Standard Specification for Solder Metal
October 10, 2000 - ASTM International

1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-coppersilver-nickel, tin-silver, tin-copper-silver, and...

IPC-TM-650 2.6.7.3 - Thermal Shock - Solder Mask
July 1, 2000 - IPC

This test method is to determine the physical endurance of applied polymer solder mask to sudden changes of high and low temperature excursions to cause physical fatigue.

ASTM B32 - Standard Specification for Solder Metal
October 1, 2020 - ASTM

This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony- copper-silver, tin-antimony-copper-silver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver,...

IPC-HDBK-005 - Guide to Solder Paste Assessment
January 1, 2006 - IPC

This handbook is a companion to the solder paste standard J-STD-005 and should be considered to be a guide to help assess the applicability of a solder paste for its use in surface mount technology (SMT) processes. This document also suggests some test methods that can help with...

IPC-7527 - Requirements for Solder Paste Printing
May 1, 2012 - IPC

This standard is a collection of visual quality acceptability criteria for solder paste printing. Purpose The purpose of this guideline document is to support the user in the visual evaluation of the solder paste printing process, which makes subsequent process optimizing possible....

IPC-SC-60 - Post Solder Solvent Cleaning Handbook
August 1, 1999 - IPC

This handbook addresses solvent cleaning of electrical/ electronic assemblies, parts and application tools after soldering.

IPC-C-1000 - IPC Essential Document Collection for Board Design, Assembly and Manufacture
June 1, 2008 - IPC

IPC-C-1000 is a hardcopy compilation of IPC documents that includes all of the C-10X segment collections, plus selected additional documents. Documents were reviewed and recommended for inclusion by IPC's technical staff. These IPC documents can be viewed individually through...

IPC-TM-650 2.4.28.1 - Solder Mask Adhesion - Tape Test Method
March 1, 2007 - IPC

This test method defines the procedure for determining the adhesion of solder resists (masks) used over melting metals, (such as solder plated and reflowed solder printed boards both prior to and after soldering), nonmelting metals, and printed board substrates.

IPC-AC-62 - Aqueous Post Solder Cleaning Handbook
January 1, 1996 - IPC

This handbook addresses aqueous cleaning of electrical/ electronic parts and application tools after soldering. Purpose The content of this text is intended to provide a basic understanding of the subject and to serve as a guide to users or prospective users of aqueous cleaning technology,...

IPC-C-103 - ELECTRONICS ASSEMBLY STANDARDS COLLECTION
June 1, 2008 - IPC

IPC C-103 is a hardcopy compilation of IPC documents of guidelines for adhesives used in assembly of printed circuit boards. Documents were reviewed and recommended for inclusion by IPC's technical staff. These IPC documents can be viewed individually through the appropriate...

IPC-TM-650 2.5.6.1 - Solder Mask - Dielectric Strength
March 1, 2007 - IPC

The dielectric strength test (also called highpotential [Hi-Pot], over potential, or voltage breakdown) consists of the application of a test voltage for a specific time between mutually insulated portions of a printed board or between insulated portions and ground. This is used to prove that the...

Advertisement