UMC - : References
This document references the following standards:
ASTM E84
ASTM E96/E96M
ASTM F1281
ASTM F1282
ASTM F1476
ASTM F1807
ASTM F1960
ASTM F1970
ASTM F1973
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2158
ASTM F2159
ASTM F2434
ASTM F2509
ASTM F2620
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM F656
ASTM F714
ASTM F876 REV A
ASTM F877 REV A
ASTM E814 REV A
ASTM E2336
ASTM E2231
ASTM D93 REV A
ASTM D3350
ASTM D3261
ASTM D3139
ASTM D3035
ASTM D2846/D2846M
ASTM D2837
ASTM D2737 REV A
ASTM D2683
ASTM D2609
ASTM D2564
ASTM D2517
ASTM D2467
ASTM D2466
ASTM D2464
ASTM D2241
ASTM D1785
ASTM D1693
ASTM C518
ASTM C411
ASTM C315
ASTM B88
ASTM B828
ASTM B813
ASTM B75/B75M
ASTM B687
ASTM B587
ASTM B447 REV A
ASTM B43
ASTM B42 REV A
ASTM B370
ASTM B32
ASTM B306
ASTM B302
ASTM B280
ASTM B251
ASTM B241/B241M
ASTM B135
ASTM A861
ASTM A733
ASTM A653/A653M
ASTM A568/A568M
ASTM A53/A53M
ASTM A420/A420M
ASTM A254/A254M
ASTM A126
ASTM A106/A106M
ASSE 1061
ASSE 1017
ASSE 1013
ASME/BPVC SEC VIII-1
ASME CSD-1
ASME B36.10M
ASME B31.5
ASME B16.9
ASME B16.51
ASME B16.50
ASME B16.5
ASME B16.33
ASME B16.3
ASME B16.29
ASME B16.26
ASME B16.24
ASME B16.23
ASME B16.22
ASME B16.20
ASME B16.18
ASME B16.15
ASME B16.11
ASME B16.1
ASME B1.20.3
ASME B1.20.1
ASME A13.1
ASME A112.4.1
ASME A112.18.6
ASHRAE 90.2
ASHRAE 62.2
ASHRAE 62.1
ASHRAE 55
ASHRAE 52.2
ASHRAE 183
ASHRAE 180
ASHRAE 170
ASHRAE 154
ASHRAE 129
ASHRAE 127
ASHRAE 111
AMCA 550
AMCA 540
AMCA 500-D
AHRI 700
AHRI 1230
ACCA MANUAL B
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C203
AWWA C500
AWWA C901
IAPMO IS 13
IIAR CO2 HANDBOOK
IIAR STANDARD 5
ISO 13256-1
ISO 13256-2
MSS INDEX
MSS SP-104
MSS SP-106
MSS SP-109
MSS SP-58
MSS SP-67
MSS SP-80
NFPA 1
NFPA 10
NFPA 12
NFPA 13
NFPA 17
NFPA 17A
NFPA 211
NFPA 220
NFPA 221
NFPA 259
NFPA 262
NFPA 274
NFPA 30
NFPA 30A
NFPA 31
NFPA 409
NFPA 5000
NFPA 501A
NFPA 52
NFPA 54
NFPA 58
NFPA 654
NFPA 69
NFPA 70
NFPA 780
NFPA 80
NFPA 82
NFPA 85
NFPA 853
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 91
NFPA 96
NSF 358-1
NSF 358-2
PPI TR-4
SNZ NZS/SMACNA 15D-HVAC
TIA-942-A
ACCA MANUAL D
ACCA MANUAL J
ACCA MANUAL N
ACCA MANUAL Q
ASCE 25-16
ASHRAE 90.1-2016 SI
ASTM A312/A312M
ASTM D2513 REV A
ASTM D396
ASTM E136 REV A
ASTM F1055 REV A
ASTM F2389 REV A
CGSB CAN/CGSB-3.2-2017
ASTM B210
Advertisement