ASME B16.5 - : References
This document references the following standards:
ASME/BPVC SEC I
ASME/BPVC SEC II-B
ASME/BPVC SEC II-C
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
MSS SP-44
ASME B16.20
ASTM A350/A350M
MSS SP-25
ASTM A105/A105M
ASME B16.34
ASME B16.10
ASME B16.21
ASTM B462
MSS SP-9
ASME B31.3
ASME PCC-1
ASME B1.1
ASME B1.20.1
ASME B16.20
ASME B16.21
ASME B16.34
ASME B18.2.1
ASME B18.2.2
ASME PCC-1
ASME/BPVC SEC I
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC II-B
ASME/BPVC SEC II-C
ASTM A105/A105M
ASTM A203/A203M
ASTM A204/A204M
ASTM A216/A216M
ASTM A217/A217M
ASTM A307
ASTM A350/A350M
ASTM A351/A351M
ASTM A354
ASTM A387/A387M REV A
ASTM A449
ASTM A453/A453M
ASTM B127
ASTM B160
ASTM B162
ASTM B164
ASTM B166
ASTM B168
ASTM A515/A515M
ASTM A516/A516M
ASTM A537/A537M
ASTM A540/A540M
ASTM B333
ASTM B335
ASTM B408
ASTM B409
ASTM B424
ASTM B425
ASTM B434
ASTM B435
ASTM B443
ASTM B446
ASTM B462
ASTM B463
ASTM B473
ASTM B511/B511M
ASTM B536
ASTM B572
ASTM B573
ASTM B574
ASTM B575
MSS SP-9
ISO 9001
MSS SP-25
MSS SP-44
MSS SP-45
MSS SP-55
MSS SP-6
MSS SP-61
ASTM B581
ASTM B582
ASTM B599
ASTM B620
ASTM B621
ASTM B625
ASTM B649
ASTM B672
ASTM B688
ASTM E29
ASME/BPVC SEC VI
ASTM A181/A181M
ASME B16.34 INTERPRETATIONS
ISO 9000
ASME B16.10
ASME B31.3
ASTM B564
ASTM A106/A106M REV A
ASME/BPVC SEC II-A ERRATA
ASME B36.10
ASME/BPVC SEC III APPENDICES
ASTM A352/A352M
ASTM A312/A312M REV A
ASTM A320/A320M REV A
ASTM A193/A193M
ASTM A182/A182M
ASTM A194/A194M
ASTM A240/A240M
This document is referenced by the following standards:
NFPA 54
BSI BS ISO 15840
MSS SP-67
ASTM A703/A703M REV A
BSI BS EN ISO 10437
BSI BS EN ISO 10438-1
PIP VECV1001
PIP PNE00012
ICC I-CODE IMC
PIP PLSC0019
MSS SP-153
UFGS-22 00 00
46 CFR PART 39
30 CFR PART 250
46 CFR PART 153
ASME/BPVC SEC II-A-2
ASME/BPVC SEC III NCA
ASME/BPVC SEC III-1 NB
ASME/BPVC SEC III-1 ND
ASME/BPVC SEC III-3
ASME/BPVC SEC IV
ASME/BPVC SEC VIII-3
ASME/BPVC SEC I SPANISH
ASME/BPVC SEC II-A-1
ASME/BPVC SEC III-1 NC
ASME/BPVC SEC X
ASME/BPVC SEC XII
ASME/BPVC SEC III-1 NE
ASME/BPVC SEC III-1 NF
ASME/BPVC SEC III-1 NH
ASME/BPVC SEC III-2
ISO 11711-1
PIP PNSM0110
PIP PCCCV003
49 CFR PART 192
MIL-DTL-18436G
ICC I-CODE IFGC
ASME B31.9
ASTM F2045
API STD 616
ASME PCC-3
ASME RTP-1
46 CFR PART 56
ASME AG-1
ASTM A989/A989M
SNZ AS/NZS 4645.1
MIL-DTL-17849F
PIP VESIN001
ASTM F1973
API STD 64
ASTM F1271
ASTM F2934
ASTM F1020
CSA CAN/CGA-B105-M93
CSA B137 SERIES-17
CEN EN 16125
PIP PNC00005
AWWA C207
API STD 620
ASSE 1063
MIL-DTL-18030F
ASTM F1007
MIL-STD-777F CHANGE 2
API SPEC 6DSS
ASME STP-PT-003
AGA Z380.1
ASTM F998
MSS SP-154
ASTM F2798
PIP VESST002
SNZ AS/NZS 4645.3
CSA/AM ANSI/CSA HGV 4.8-2012
CSA/AM ANSI Z223.2-1992
BSI BS EN ISO 10434
BSI BS EN ISO 14723
BSI BS EN ISO 10440-1
BSI BS EN ISO 17078-4
BSI PD 8010-1 + A1
BSI BS EN ISO 21049
API SPEC 15LR
BSI BS EN ISO 13710
DIN 85000
ASTM F3312/F3312M
ISA 20
AGA Z223.1
ISA 67.01.01
NFPA 24
AWWA C704
AWWA C906
NFPA 14
NFPA 15
AWWA C115/A21.15
AWWA D100
NFPA 13
AWWA C111/A21.11
AWWA C153/A21.53
AWWA C512
NFPA 24H
ASTM F2283
JSA JIS B 1217
API STD 692
AWWA E200
ASTM D4097
IAPMO UMC
API STD 650
ASME B31.1
NFPA 86
ISO 20848-3
UFGS-05 50 15
UFGS-33 52 43.23
UFGS-33 52 43.28
UFGS-33 52 43.12
API STD 599
API SPEC 15PX
BSI BS EN 60534-7
PIP RESP003H
PIP RESM003
UFGS-33 52 43.14
ASTM F1006
ASTM F1030
UFGS-33 52 43.13
ASTM F682 REV A
UFGS-33 52 43.11
33 CFR PART 127
API STD 622
API STD 603
AWWA C519
NFPA 13R
NFPA 13D
IAPMO CPC
UFGS 22 00 70
ASTM F704
API STD 610
ASME B16.24
ASME B16.9
ASME B16.38
MSS SP-72A
API SPEC 12D
API STD 672
MSS SP-81
ASME B31.8
API SPEC 6D
ASME B16.33
ASME B16.36
ASME B16.5 INTERPRETATIONS
ASME B31.5
ASME B31.4
ISO 21159
ASME B16.1
API STD 614
ASME B16.42
JSA JIS B 8265
ASTM F2836
ASTM D6041
ISO 21157
API STD 2610
BSI BS EN ISO 17292
DIN EN 12516-1
API RP 621
API SPEC 15LE
API STD 668
API STD 53
UFGS-23 52 33.03 20
UFGS-33 52 40
UFGS-33 56 21.17
UFGS-33 57 55
UFGS-33 01 50.60
UFGS-23 52 00
UFGS-33 52 10
FLBC FLFGC
FLBC FLMC
CEN EN ISO 20848-3
PIP PLC00005
PIP PNSM0116
API SPEC 19G2
UFGS-23 52 33.01 20
SNZ AS/NZS 2885.1
API SPEC 12F
PIP VESV1002
ICC I-CODE SCFGC
ICC I-CODE SCMC
ICC I-CODE MMC
ASME PCC-2
BSI BS EN ISO 16812
ISO 10423
ISO 14692-2
ISO 14692-3
ISO 16812
ISO 14313
ISO 13623
ISO 13709
ISO 17292
ISO 7005-1
ICC I-CODE VMC
PIP PNFJ8000
UFGS-23 52 33.02 20
AWWA C228
MIL-DTL-24332A
BSI BS EN ISO 27509
CGA G-5.4
CGA H-3
API RP 591
ASTM F1970
AWWA C520
ASTM D5685
NRC AFC
SSTD-8070-0061-PIPE
SSTD-8070-0128-PIPE REV A
API RP 19G4
KSC-DE-512-SM REV M
UFGS-33 56 10
ASTM F2015
ASTM F1565
ASTM F1567
IAPMO USHGC
ISO 27509
ASME NM.3.1
ASME NM.3.2
ASME NM.1
NRC NFC
NRC NPC
ICC I-CODE IMC COMM
ICC I-CODE IFGC COMM
PIP PNE00002
NFPA 2
ASTM A707/A707M
API RP 588
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
BSI BS EN ISO 15761
MIL-DTL-32632
BSI BS ISO 7121
ASTM F1985
ASTM F3386/F3386M
IAPMO USPSHTC
UFGS-33 51 15
CI PAMPHLET 94
NFPA 13H
NRC QSC
NFPA 20H
NORSOK I-001
CEN EN ISO 21593
API RP 14E
IAPMO UPC
MSS SP-65
ICC I-CODE VFGC
AWWA D120
IAPMO LAPC
IAPMO LAMC
IAPMO CLAPC
IAPMO CLAMC
CEN EN ISO 18647
EEMUA PUB NO 194
33 CFR PART 154
ASTM B363
ISO 15590-3
ISO 10434
ISO 15761
MIL-DTL-24624A
UFGS-23 57 10.00 10
BSI BS ISO 3977-3
ASME B31.12
ASTM A727/A727M
MSS SP-148
CI PAMPHLET 60
MSS SP-146
ASME B16.25
ASME B18.31.2
ASME B46.1
KSC-STD-Z-0005 REV C
API STD 608
PIP RESP004
PIP RESP003S
PIP RESP003V
ASTM F1120
ASTM F1123
ASTM F1139
ASTM F1172
ASTM F1199
ASTM F1155
ASTM F1510
ISO 6002
MSS SP-156
ISO 23551-1
SNZ AS/NZS 4129
ISO 10631
UFGS-46 07 53
ISO DIS 23551-11
API RP 1169
ISO 5752
API RP 1182
AWWA C751
MIL-DTL-965F
SNZ AS/NZS 5601.1
UFGS-23 05 15
UFGS-43 41 13.19
UFGS-22 15 14
UFGS-23 05 00.00 40
UFGS-40 18 00.00 40
UFGS-42 22 00.00 40
API STD 537
IAPMO CMC
ASME B46.1
UFGS-23 11 20
UFGS-23 52 30.01 10
UFGS-23 52 30.02 10
UFGS-23 58 00.00 10
UFGS-33 56 53
UFGS-26 32 15.00
UFGS-41 24 26
UFGS-43 11 00.10
NEN-ISO 23055
FM 5551
FM 6061
AWWA M75
ISO 23553-1
ASME B16.47
ASME B16.48
ASME B40.100
ASME A112.3.1
ASME B31.8 INTERPRETATIONS
ASME B73.1
ASME B73.3
ASME B16.25
ASME B31J
ASME B40.200
ASME B31.1 CASES NO. 26
ASME B31.5 INTERPRETATIONS
ASME PTC 19.3 TW
ASME PTC 6
ASME B31E
ASME PROCESS PIPING GUIDE
ASME B31.3 SPANISH
ASME B31.4 INTERPRETATIONS
ASME B73.2
ASME COMPANION GUIDE V1
ASME B18.31.2
ASME PTB-8
ASME B31.3 INTERPRETATIONS
ASME COMPANION GUIDE V2
ASME MFC-4M
ASME PTB-9
ASME/BPVC SEC XI-1
ASTM A985/A985M
CSA Z662:19
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM CSA/ANSI LC 6:08
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/ANSI B149.6:20
ICC I-CODE ORMSC
ISO 19037
ISO 20602
ISO 21593
ISO 23055
MIL-DTL-21427C (1)
MIL-DTL-2953D (1)
SSTD-8070-0044-PIPE REV D
SSTD-8070-0047-PIPE REV C
SSTD-8070-0067-PIPE REV E
SSTD-8070-0069-PIPE REV C
API RP 751
API STD 660
NASA-STD-5005 REV D W/CHG 1
BSI BS EN ISO 20848-3 - TC
PIP VESFG001
BSI BS ISO 11711-1 - TC
FM 1034
FM 1043
FM 1230
FM 1344
FM 1363
FM 1364
BSI BS EN ISO 12212
BSI BS EN ISO 14692-2
BSI BS EN ISO 13703
BSI BS ISO 7121 - TC
CEN EN ISO 10434
CEN EN ISO 15761
API RP 577
BSI BS EN ISO 17292 - TC
SNV SN EN ISO 21593
SNV SN EN 16125
MIL-DTL-24787/1A
API STD 612
MIL-DTL-24569A
ISO 20519
PIP RESP73V
PIP VEDV1003
AWWA D103
CEN EN ISO 27509
NEN-EN-ISO 27509
CSA B55.2:20
MIL-PRF-20042G
API SPEC 15HR
CI PAMPHLET 6
ICC I-CODE OMC
ASTM F1508
ASTM F1201
IAPMO IGC 303
API RP 1111
API STD 623
NFPA 87
ICC I-CODE MNMFGC
CSA B149.1-20
CSA Z245.12-21
CSA Z341 SERIES:22
CSA/AM CSA/ANSI NGV 4.8:21
DNV-OS-E101
DNV-OS-E201
DNV-RP-D101
DNV-ST-0119
ISO 24200
NASA-STD 8719.24 REV A
SSTD-8070-0059-PIPE REV B-1
CSA Z245.15:22
FCI ANSI/FCI 70-2
FM 1011/1012/1013
BSI PD 5500 + A3
CSA C22.2 NO. 139:19
CSA N285.0:23/N285.6 SERIES:23
CSA Z1006:23
CSA Z662-23
ISO 13703-3
MIL-DTL-17505H (1)
Advertisement