UMC - : References
This document references the following standards:
ASTM B75/B75M
AWWA C110/A21.10
MSS SP-58
NFPA 80
AGA Z223.1
ASTM F714
AWWA C203
ASTM B241/B241M
AWWA C115/A21.15
AWWA C500
NFPA 780
NFPA 85
ASTM A53/A53M
ASTM B43
AWWA C151/A21.51
NFPA 654
NFPA 70
ASHRAE 62.1
ASTM A126
ASTM B32
NFPA 13
NFPA 17A
AWWA C111/A21.11
AWWA C153/A21.53
SMACNA IAQ GUD OCC BLDG UND CONS
ACCA 180
ACCA MANUAL D
ACCA MANUAL J
ACCA MANUAL N
ACCA MANUAL Q
AHRI 1230
AHRI 700
AMCA 500
AMCA 540
AMCA 550
ASCE 25-16
ASHRAE 111
ASHRAE 127
ASHRAE 129
ASHRAE 154
ASHRAE 170
ASHRAE 52.2
ASHRAE 55
ASHRAE 62.2
ASHRAE 90.1-2016 I-P
ASHRAE 90.2
ASHRAE FUNDAMENTALS IP HANDBOOK
ASME A112.18.6
ASME A13.1
ASME B1.20.1
ASME B1.20.3
ASME B16.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.20
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.33
ASME B16.42
ASME B16.47
ASME B16.5
ASME B16.50
ASME B16.51
ASME B16.9
ASME B31.5
ASME B36.10M
ASME CSD-1
ASME/BPVC SEC I
ASME/BPVC SEC IV
ASME/BPVC SEC VIII-1
ASSE 1013
ASSE 1017
ASSE 1061
ASTM A106/A106M
ASTM A254/A254M
ASTM A312/A312M
ASTM A420/A420M
ASTM A653/A653M
ASTM B1003
ASTM B135/B135M
ASTM B210
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B370
ASTM B42 REV A
ASTM B447 REV A
ASTM B687
ASTM B813
ASTM B828
ASTM B88
ASTM C315
ASTM C411
ASTM C518
ASTM D1693
ASTM D1785
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513
ASTM D2517
ASTM D2564
ASTM D2609
ASTM D2683
ASTM D2737 REV A
ASTM D2846/D2846M REV B
ASTM D3035
ASTM D3261
ASTM D3350
ASTM D396
ASTM D93
ASTM E136 REV A
ASTM E2231
ASTM E2336
ASTM E814 REV A
ASTM E84 REV A
ASTM E96/E96M
ASTM F1055 REV A
ASTM F1281
ASTM F1282
ASTM F1476
ASTM F1807
ASTM F1960
ASTM F1970
ASTM F1973
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2158
ASTM F2159
ASTM F2389 REV A
ASTM F2434
ASTM F2509
ASTM F2620
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F2855
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM F656
ASTM F876
ASTM F877
AWWA C901
IIAR CO2 HANDBOOK
IIAR STANDARD 4
IIAR STANDARD 5
ISO 13256-1
ISO 13256-2
MSS SP-104
MSS SP-106
MSS SP-109
MSS SP-67
MSS SP-80
NFPA 10
NFPA 1192
NFPA 12
NFPA 17
NFPA 2
NFPA 211
NFPA 262
NFPA 30A
NFPA 31
NFPA 37
NFPA 409
NFPA 501A
NFPA 51
NFPA 52
NFPA 58
NFPA 68
NFPA 69
NFPA 82
NFPA 853
NFPA 86
NFPA 88A
NFPA 90A
NSF 358-1
SMACNA FIB GLS DUCT CONST STDS
SMACNA HVAC AIR DUC LEAK TST MAN
SMACNA HVAC DUCT CONSTR MTL & FLEX
SMACNA HVAC SYS TEST ADJ & BAL
SMACNA PHENOLIC DUCT CONSTRUCTION STD
ACCA MANUAL B
NFPA 221
NFPA 259
NFPA 274
NFPA 30
NFPA 5000
NFPA 54
NFPA 90B
NFPA 91
NFPA 96
AABC TOTAL SYSTEM BALANCE
ASTM A568/A568M REV A
ASTM A733
ASTM F442/F442M
IIAR STANDARD 3
NEBB PROCEDURAL STANDARDS
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
MSS SP-6
This document is referenced by the following standards:
NFPA 1500
NFPA 55
ASSE 16000
Advertisement