IAPMO UMC - : References
This document references the following standards:
NFPA 5000
AHRI 700
AMCA 540
AMCA 550
ASHRAE 111
ASHRAE 129
ASHRAE 15
ASHRAE 154
ASHRAE 170
ASHRAE 180
ASHRAE 62.1
ASHRAE 62.2
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE GUIDELINE 34
ASME B1.20.1
ASME B16.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.20
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.42
ASME B16.47
ASME B16.5
ASME B16.51
ASME B16.9
ASME B31.5
ASME B36.10M
ASME CSD-1
ASME/BPVC SEC I
ASME/BPVC SEC IV
ASME/BPVC SEC VIII-1
ASSE 1013
ASSE 1017
ASSE 1061
ASTM A106/A106M
ASTM A126
ASTM A254/A254M
ASTM A420/A420M
ASTM A53/A53M
ASTM B1003
ASTM B135/B135M
ASTM B210/B210M
ASTM B241/B241M
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B32
ASTM B42 REV A
ASTM B43
ASTM B447 REV A
ASTM B75/B75M
ASTM B813
ASTM B828
ASTM B88
ASTM C315
ASTM C411
ASTM D1693
ASTM D1785
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513
ASTM D2564
ASTM D2609
ASTM D2683
ASTM D2737 REV A
ASTM D2846/D2846M REV A
ASTM D3035
ASTM D3139
ASTM D3261
ASTM D3350
ASTM E2231
ASTM E2336
ASTM E814 REV A
ASTM E84 REV B
ASTM F1055 REV A
ASTM F1281
ASTM F1282
ASTM F1807
ASTM F1960
ASTM F1970
ASTM F1973
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159
ASTM F2389 REV A
ASTM F2434
ASTM F2509
ASTM F2620
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F2855
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F493
ASTM F656
ASTM F714
ASTM F876 REV A
ASTM F877 REV A
AWWA C110/A21.10
ASTM F442/F442M
AWWA C111/A21.11
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C901
CSA B137.1-95
CSA B137.2-93
CSA B137.3-93
CSA B137.6-96
CSA CAN/CSA-B137.10-98
CSA CAN/CSA-B137.11-93
CSA CAN/CSA-B137.9-98
IIAR CO2 HANDBOOK
IIAR STANDARD 4
IIAR STANDARD 5
NFPA 10
NFPA 12
NFPA 13
NFPA 13H
NFPA 17A
NFPA 2
NFPA 30A
NFPA 31
NFPA 37
NFPA 51
NFPA 52
NFPA 54
NFPA 58
CSA/AM ANSI LC 1-2018/CSA 6.26-2018
CSA/AM ANSI LC 4-2012/CSA 6.32-2012
CSA/AM ANSI Z21.10.1-2017/CSA 4.1-2017
CSA/AM ANSI Z21.10.3-2017/CSA 4.3-2017
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.90-2015/CSA 6.24-2015
CSA/AM ANSI Z21.93-2017/CSA 6.30-2017
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
MSS SP-58
NFPA 1192
NFPA 211
NFPA 221
NFPA 262
NFPA 409
NFPA 654
NFPA 68
NFPA 69
NFPA 70
NFPA 780
NFPA 80
NFPA 82
NFPA 85
NFPA 853
NFPA 86
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 96
NSF 358-1
NSF 358-2
NSF 358-3
SMACNA HVAC DUCT CONSTR MTL & FLEX
SMACNA HVAC SYS TEST ADJ & BAL
ACCA MANUAL Q
SMACNA HVAC AIR DUC LEAK TST MAN
SMACNA PHENOLIC DUCT CONSTRUCTION STD
ACCA MANUAL J
ACCA MANUAL N
AHRI 1230
AMCA 500-D
ASCE 25-16
ASHRAE 127
ASHRAE 183
ASHRAE 52.2
ASHRAE 55
ASHRAE 90.1-2016 I-P
ASHRAE 90.2
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASME B1.20.3
ASME B16.33
ASME B16.50
ASTM A312/A312M REV A
ASTM A653/A653M REV A
ASTM B370
ASTM B687
ASTM C518
ASTM D2517
ASTM D396
ASTM D93
ASTM E136
ASTM E96/E96M
ASTM F1476
ASTM F2158
ASME A112.18.6
ASME A13.1
ASTM A568/A568M REV A
ASTM A733
CSA CAN/CSA-C448 SERIES-13
CSA/AM ANSI Z21.11.2-19
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI Z21.12-1990
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.15-2009/CSA 9.1-2009
CSA/AM ANSI Z21.17-1998/CSA 2.7-M98
CSA/AM ANSI Z21.19-2014/CSA 1.4-2014
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.42-2013
CSA/AM ANSI Z21.47-2016/CSA 2.3-2016
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
CSA/AM ANSI Z21.56-2017/CSA 4.7-2017
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM ANSI Z21.61-1983
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
CSA/AM ANSI Z21.71-1993
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z21.88-2017/CSA 2.33-2017
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z83.19-2017/CSA 2.35-2017
CSA/AM ANSI Z83.20-2016/CSA 2.34-2016
CSA/AM ANSI Z83.8-2016/CSA 2.6-2016
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
ISO 13256-1
ISO 13256-2
MSS SP-104
MSS SP-106
MSS SP-109
MSS SP-67
MSS SP-80
NFPA 259
NFPA 274
NFPA 30
NFPA 5000
NFPA 501A
NFPA 91
SMACNA IAQ GUD OCC BLDG UND CONS
SNZ NZS/SMACNA 15D-HVAC
ASTM C296/C296M
ASTM B306
ASTM D2837
CSA/ANSI Z21.21:19/CSA 6.5:19
CSA ANSI Z21.50:19/CSA 2.22:19
ASME A112.4.1
This document is referenced by the following standards:
CSA C22.2 NO. 60335-2-40:19
ASHRAE TRAN 2019-2
CSA C22.2 NO. 140.2-96
CSA C22.2 NO. 188-18
ICC I-CODE MNMFGC
NFPA 400
CSA C22.2 NO. 250.0:21
Advertisement