UMC - : References
This document references the following standards:
NFPA 274
ASHRAE 154
NFPA 5000
49 CFR PART 192
AABC TOTAL SYSTEM BALANCE
ACCA ANSI/ACCA 4-QM
ACCA MANUAL B
ACCA MANUAL D
ACCA MANUAL J
ACCA MANUAL N
ACCA MANUAL Q
ACCA MANUAL S
ACCA MANUAL ZR
AGA Z223.1
AHRI 1230
AHRI 700
AHRI 870 I-P
AMCA 500-D
AMCA 540
AMCA 550
ASCE 25-16
ASHRAE 111
ASHRAE 127
ASHRAE 129
ASHRAE 15
ASHRAE 154
ASHRAE 170
ASHRAE 180
ASHRAE 183
ASHRAE 194
ASHRAE 34
ASHRAE 52.2
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASHRAE 90.1 I-P
ASHRAE 90.2
ASHRAE FUNDAMENTALS IP HANDBOOK
ASME A112.18.6
ASME A13.1
ASME B1.20.1
ASME B1.20.3
ASME B16.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.20
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.33
ASME B16.42
ASME B16.47
ASME B16.5
ASME B16.50
ASME B16.51
ASME B16.9
ASME B31.3
ASME B31.5
ASME B36.10M
ASME CSD-1
ASME/BPVC SEC I
ASME/BPVC SEC IV
ASME/BPVC SEC VIII-1
ASSE 1013
ASSE 1017
ASSE 1061
ASSE 1079
ASSP Z359.1
ASTM A106/A106M REV A
ASTM A126
ASTM A254/A254M
ASTM A268/A268M
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM A420/A420M
ASTM A53/A53M
ASTM A554
ASTM A568/A568M REV A
ASTM A653/A653M
ASTM A733
ASTM A778/A778M
ASTM B1003
ASTM B135/B135M
ASTM B210/B210M REV A
ASTM B241/B241M
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B32
ASTM B370
ASTM B42
ASTM B43
ASTM B447 REV A
ASTM B687
ASTM B75/B75M
ASTM B813
ASTM B828
ASTM B88
ASTM C315
ASTM C411
ASTM C518
ASTM D1693
ASTM D1785
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513
ASTM D2517
ASTM D2564
ASTM D2609
ASTM D2683
ASTM D2737 REV A
ASTM D2846/D2846M REV A
ASTM D3035
ASTM D3139
ASTM D3261
ASTM D3350
ASTM D396
ASTM D93
ASTM E136 REV A
ASTM E2231
ASTM E2336
ASTM E779
ASTM E814 REV A
ASTM E84 REV A
ASTM E96/E96M
ASTM F1055 REV A
ASTM F1281
ASTM F1282
ASTM F1476
ASTM F1548
ASTM F1807 REV B
ASTM F1960
ASTM F1970
ASTM F1973
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2158
ASTM F2159
ASTM F2389
ASTM F2434
ASTM F2509
ASTM F2620
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F2855
ASTM F2945
ASTM F3226/F3226M
ASTM F3253
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F493
ASTM F656
ASTM F714 REV A
ASTM F876 REV B
ASTM F877
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C901
CSA ASME A112.18.6-2017/CSA B125.6-17
CSA B137.1:20
CSA B137.10:20
CSA B137.11:20
CSA B137.18:20
CSA B137.2:20
CSA B137.3.1:20
CSA B137.6:20
CSA B137.9:20
CSA C448 SÉRIE-13
CSA/AM ANSI LC 4-2012/CSA 6.32-2012
CSA/AM ANSI Z21.11.2-19
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA/AM ANSI Z21.12-1990
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.15-2009/CSA 9.1-2009
CSA/AM ANSI Z21.17-1998/CSA 2.7-M98
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.40.1-1996/CGA 2.91-M96
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.42-2013
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
CSA/AM ANSI Z21.50:19/CSA 2.22:19
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM ANSI Z21.60-2017/CSA 2.26-2017
CSA/AM ANSI Z21.61-1983
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.71-1993
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z21.93-2017/CSA 6.30-2017
CSA/AM ANSI Z83.11-2016 • CSA 1.8-2016
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z83.19-2017/CSA 2.35-2017
CSA/AM ANSI Z83.20-2016/CSA 2.34-2016
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
CSA/AM ANSI/CSA NGV 5.1-2016
CSA/AM CSA/ANSI LC 1:19/CSA 6.26:19
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.19:19/CSA 1.4:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM CSA/ANSI Z21.47:21 • CSA 2.3:21
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM CSA/ANSI Z21.88:19/CSA 2.33:19
CSA/AM CSA/ANSI Z21.90:19/CSA 6.24:19
IAPMO IGC 293
IAPMO PS 120
IIAR STANDARD 2
IIAR STANDARD 3
IIAR STANDARD 4
IIAR STANDARD 5
ISO 13256-1
ISO 13256-2
MSS SP-104
MSS SP-106
MSS SP-109
MSS SP-58
MSS SP-67
MSS SP-80
NFPA 10
NFPA 1192
NFPA 12
NFPA 13
NFPA 17
NFPA 17A
NFPA 2
NFPA 211
NFPA 221
NFPA 259
NFPA 262
NFPA 274
NFPA 30
NFPA 30A
NFPA 31
NFPA 37
NFPA 409
NFPA 5000
NFPA 501A
NFPA 51
NFPA 52
NFPA 54
NFPA 58
NFPA 654
NFPA 68
NFPA 69
NFPA 70
NFPA 780
NFPA 80
NFPA 82
NFPA 85
NFPA 853
NFPA 86
NFPA 88A
NFPA 90A
NFPA 90B
NFPA 91
NFPA 96
NSF 358-1
NSF 358-2
NSF 358-3
NSF 358-4
NSF 60/600
SMACNA HVAC AIR DUC LEAK TST MAN
SMACNA HVAC DUCT CONSTR MTL & FLEX
SMACNA HVAC SYS TEST ADJ & BAL
SMACNA IAQ GUD OCC BLDG UND CONS
SMACNA PHENOLIC DUCT CONSTRUCTION STD
AWWA C203
AWWA C500
ASME A112.4.1
NFPA 1
NFPA 220
ASTM D2837
ASTM B306
ASHRAE 90.1 SI
ASTM C296/C296M
SMACNA FIB GLS DUCT CONST STDS
This document is referenced by the following standards:
CSA C22.2 NO. 140.2-96
36 CFR PART 1234
IAPMO H1001.1
ASHRAE VC-21A-C040
FM 7110
NFPA 495
NFPA 102
NFPA 55
NFPA 400
NFPA 1500
ASSE SERIES 13000
ASSE SERIES 19000
ASSE SERIES 9000
ASSE SERIES 10000
CSA C22.2 NO. 60335-2-40:22
CSA C22.2 NO. 188:23
Advertisement