14 - : References
This document references the following standards:
ASTM F714 REV A
ASTM F876
ASTM F3348 REV A
ASTM F3347
ASTM F877
ASME A112.18.6
ASTM D2235
ASTM F2769
ASTM F1970
ASTM F493
ASTM F1960
ASTM D2239
ASTM D2737
ASTM D3035
AWWA C904
ASTM F1281
ASTM F1807 REV B
ASTM F2080
ASTM F2159
ASTM F2389
21 CFR PART 1
21 CFR PART 10
21 CFR PART 100
21 CFR PART 101
21 CFR PART 102
21 CFR PART 104
21 CFR PART 105
21 CFR PART 106
21 CFR PART 107
21 CFR PART 108
21 CFR PART 109
21 CFR PART 11
21 CFR PART 110
21 CFR PART 111
21 CFR PART 112
21 CFR PART 113
21 CFR PART 114
21 CFR PART 115
21 CFR PART 117
21 CFR PART 118
21 CFR PART 119
21 CFR PART 12
21 CFR PART 120
21 CFR PART 121
21 CFR PART 123
21 CFR PART 129
21 CFR PART 13
21 CFR PART 130
21 CFR PART 131
21 CFR PART 133
21 CFR PART 135
21 CFR PART 136
21 CFR PART 137
21 CFR PART 139
21 CFR PART 14
21 CFR PART 145
21 CFR PART 146
21 CFR PART 15
21 CFR PART 150
21 CFR PART 152
21 CFR PART 155
21 CFR PART 156
21 CFR PART 158
21 CFR PART 16
21 CFR PART 160
21 CFR PART 161
21 CFR PART 163
21 CFR PART 164
21 CFR PART 165
21 CFR PART 166
21 CFR PART 168
21 CFR PART 169
21 CFR PART 17
21 CFR PART 170
21 CFR PART 171
21 CFR PART 172
21 CFR PART 173
21 CFR PART 174
21 CFR PART 175
21 CFR PART 176
21 CFR PART 177
21 CFR PART 178
21 CFR PART 179
21 CFR PART 180
21 CFR PART 181
21 CFR PART 182
21 CFR PART 184
21 CFR PART 186
21 CFR PART 189
21 CFR PART 19
21 CFR PART 190
21 CFR PART 2
21 CFR PART 20
21 CFR PART 21
21 CFR PART 25
21 CFR PART 26
21 CFR PART 3
21 CFR PART 4
21 CFR PART 5
21 CFR PART 50
21 CFR PART 54
21 CFR PART 56
21 CFR PART 58
21 CFR PART 60
21 CFR PART 7
21 CFR PART 70
21 CFR PART 71
21 CFR PART 73
21 CFR PART 74
21 CFR PART 80
21 CFR PART 81
21 CFR PART 82
21 CFR PART 99
ASME A112.14.1
ASME A112.4.4
ASSE 1049
ASSE 1050
ASSE 1051
ASSE 1061
ASTM B858
ASTM D1243
ASTM D2235
ASTM D2239
ASTM D2564
ASTM D2729
ASTM D2737
ASTM D2855
ASTM D2992
ASTM D2996
ASTM D2997
ASTM D3035
ASTM D3138
ASTM D3139
ASTM D3212
ASTM D3222
ASTM D3965
ASTM D4067
ASTM D4396
ASTM D543
ASTM D5927
ASTM D6284
ASTM D6394 REV A
ASTM D6778
ASTM F1216
ASTM F1281
ASTM F1336
ASTM F1412
ASTM F1483
ASTM F1488
ASTM F1498
ASTM F1499
ASTM F1504
ASTM F1673
ASTM F1732
ASTM F1760
ASTM F1807 REV B
ASTM F1866
ASTM F1960
ASTM F1970
ASTM F1974
ASTM F2023
ASTM F2080
ASTM F2098
ASTM F2158
ASTM F2159
ASTM F2306/F2306M
ASTM F2389
ASTM F2390
ASTM F2434
ASTM F2618
ASTM F2623
ASTM F2648/F2648M
ASTM F2764/F2764M
ASTM F2769
ASTM F2788/F2788M
ASTM F2806
ASTM F2855
ASTM F2881/F2881M
ASTM F2929
ASTM F2969
ASTM F3128
ASTM F3253
ASTM F3347
ASTM F3348 REV A
ASTM F437
ASTM F477
ASTM F493
ASTM F656
ASTM F667/F667M
ASTM F679
ASTM F714 REV A
ASTM F876
ASTM F877
AWWA C900
AWWA C901
AWWA C904
AWWA C906
AWWA C907
AWWA C909
AWWA C950
CSA ASME A112.18.6-2017/CSA B125.6:17
CSA ASME A112.4.14-2017/CSA B125.14-17
CSA B125.3-18
CSA B137.1:20
CSA B137.10:20
CSA B137.11:20
CSA B137.18:20
CSA B137.3:20
CSA B137.4:20
CSA B137.6:20
CSA B137.9:20
CSA CAN/CSA-B182.14-12/B182.15-12
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
DIN 8074
DIN 8075
DIN 8077
DIN 8078
IAPMO PS 36
ISO 12162
ISO 6509-1
ISO 6957
ISO 9080
NSF 359
PPI TR-3
ASME A112.18.6
ASME A112.4.14
ASME A112.18.1
This document is referenced by the following standards:
UFGS-23 05 15
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM ANSI Z21.98-2015/CSA 4.10-2015
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
CSA/AM ANSI Z21.71-1993
CSA/AM CSA/ANSI LC 6:08
ASME NM.3.1
ASME NM.3.2
BSI BS ISO 23551-9 - TC
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
CABC CARC
IEEE 515.1
IAPMO CPC
ICC I-CODE NJRC
NYBC NYPC
Advertisement