DS/EN 24035
Title: Hexagon thin nuts (chamfered) - Product grades A and B
Organization: DS
Year: 1992
Status: Inactive
DIN 85005-32
Title: Ships and marine technology - Graphical symbols for technical documentation - Part 32: Call systems and alarm systems
Organization: DIN
Year: 1998
Status: Active
NF EN 50329
Title: Railway applications - Fixed installations - Traction transformers
Organization: AFNOR
Year: 2005
Status: Active
DIN 69526
Title: Werkzeugmaschinen; Baueinheiten; Schlittenstaender-Einheiten; Baugroessen
Organization: DIN
Year: 1981
Status: Inactive
DS 106.3
Title: Fluid power systems and components - Graphic symbols
Organization: DS
Year: 1978
Status: Inactive
NS 1093:1963
Title: Slotted screws with UNC-threads - Tolerances
Organization: SN
Status: Active
DIN 2429-2 Beiblatt 1
Title: Symbolic representation of pipework components on technical drawings; functional representation; examples for the representation of open or shut-off flow
Organization: DIN
Year: 1988
Status: Inactive
DS/EN 13377
Title: Prefabricated timber formwork beams - Requirements, classification and assessment
Organization: DS
Year: 2002
Status: Active
SN 219505-6
Title: Raccord fileté G 3/4<Zoll> intérieur
Organization: SNV
Year: 1978
Status: Active
DIN EN ISO 16584
Title: Open end blind rivets with break pull mandrel and protruding head - NiCu/St or NiCi/SSt (ISO 16584:2002); German version EN ISO 16584:2002
Organization: DIN
Year: 2003
Status: Active
DS/EN 4322
Title: Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1100 MPa (at ambient temperature)
Organization: DS
Year: 2005
Status: Active
DIN 7753-1
Title: Endlose Schmalkeilriemen fuer den Maschinenbau; Masse
Organization: DIN
Year: 1988
Status: Active
DIN ISO 11901-1
Title: Tools for pressing - Gas springs - Part 1: General specifications (ISO 11901-1:2003)
Organization: DIN
Year: 2005
Status: Active
NF ISO 6545
Title: Acceptance conditions for gear hobbing machines. Testing of the accuracy.
Organization: AFNOR
Year: 1993
Status: Active
DS/EN 4233
Title: Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, welded, threaded
Organization: DS
Year: 2001
Status: Active
DIN 85005-37
Title: Ships and marine technology - Graphical symbols for technical documentation - Part 37: Lighting fittings
Organization: DIN
Year: 2000
Status: Inactive
EN 60617-2
Title: Graphical Symbols for Diagrams Part 2: Symbol Elements, Qualifying Symbols and Other Symbols Having General Application
Organization: CENELEC
Year: 1996
Status: Inactive
NS 1872:1983
Title: ISO general purpose metric screw threads - General plan (ISO 261:1973)
Organization: SN
Year: 1983
Status: Active
DS 5009.10
Title: Graphical symbols for diagrams - Part 10: Telecommunications 2 - Transmission
Organization: DS
Year: 1984
Status: Inactive
NS-ISO 8743:1986
Title: Grooved pins - Half-length centre grooved
Organization: SN
Year: 1988
Status: Inactive
NF EN ISO 4027
Title: Hexagon socket set screws with cone point
Organization: AFNOR
Year: 2004
Status: Active
NS-EN ISO 10628:2000
Title: Flow diagrams for process plants - General rules (ISO 10628:1997)
Organization: SN
Year: 2001
Status: Inactive
DIN EN ISO 7380
Title: Hexagon socket button head screws (ISO 7380:2004); German version EN ISO 7380:2004
Organization: DIN
Year: 2004
Status: Inactive
NS 5001:1969
Title: Gears - Basic rack of cylindrical gears
Organization: SN
Status: Active
NS-EN ISO 7380:1997
Title: Hexagon socket button head screws (ISO 7380:1997)
Organization: SN
Year: 1998
Status: Inactive
SN EN 12532
Title: Castors and wheels - Castors and wheels for applications up to 1,1 m/s (4 km/h)
Organization: SNV
Year: 1999
Status: Active
NF EN ISO 8745
Title: Grooved pins. Half-length taper grooved.
Organization: AFNOR
Year: 1997
Status: Active
SN EN ISO 10669
Title: Plain washers for tapping screw and washer assemblies - Normal and large series - Product grade A (ISO 10669:1999)
Organization: SNV
Year: 1999
Status: Active
DIN 11024
Title: Federstecker
Organization: DIN
Year: 1973
Status: Active
DIN EN ISO 4029
Title: Hexagon socket set screws with cup point (ISO 4029:2003); German version EN ISO 4029:2003
Organization: DIN
Year: 2004
Status: Active
NF F54-016
Title: Fixed railway installations. Signalling. Wire transmissions. Reinforced concrete pickets.
Organization: AFNOR
Year: 1973
Status: Active
NF F54-008
Title: Fixed railway installations. Signalling. Wire transmissions. 250 and 400 mm pulleys for chains.
Organization: AFNOR
Year: 1973
Status: Active
DS/EN 24032
Title: Hexagon nuts, style 1 - Product grades A and B
Organization: DS
Year: 1992
Status: Inactive
NS-EN 2550:1992
Title: Aerospace series - Rivets, solid; 100o normal countersunk head, in aluminium 1050A, inch based series
Organization: SN
Year: 1993
Status: Active
NS 5169:1971
Title: Conical shaft ends, short series - External threads
Organization: SN
Year: 1971
Status: Active
DIN 8157
Title: Draw bench chains with bushes
Organization: DIN
Year: 2005
Status: Active
DS 6002
Title: Agriculture - Towing-ring and hitch-hook
Organization: DS
Status: Inactive
NF EN 1662
Title: Hexagon bolts with flange - Small series
Organization: AFNOR
Year: 1998
Status: Active
SN 219505-10
Title: Raccord fileté G 5/8<Zoll> intérieur; Pression de remplissage <kleiner =>200 bar
Organization: SNV
Year: 1978
Status: Active
DS/ISO 7043
Title: Prevailing torque type hexagon nuts with flange (with non-metallic insert)
Organization: DS
Year: 1985
Status: Inactive
DIN 21920-3
Title: Mine plans - Petrography - Part 3: Metamorphic and other lithogenetic phenomena
Organization: DIN
Year: 1996
Status: Active
NF L31-212
Title: Airframe bearings. Rigid ball bearings for average loads. (rech.). Dimensions and loads.
Organization: AFNOR
Status: Active
SN EN ISO 8747
Title: Grooved pins with countersunk head (ISO 8747:1997)
Organization: SNV
Year: 1998
Status: Active
DS 686
Title: Knuckle thread - Profiles, basic sizes, general plan
Organization: DS
Year: 1990
Status: Active
NF E25-800-0
Title: Fasteners. Bolts for corrugated steel pipes. Part 0 : bolts related prescriptions (screws + nuts).
Organization: AFNOR
Year: 1994
Status: Inactive
SN EN 1515-1
Title: Flanges and their joints - Bolting - Part 1: Selection of bolting
Organization: SNV
Year: 2000
Status: Active
NF F56-155
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Stay tightener with reinforced eye.
Organization: AFNOR
Year: 1978
Status: Active
NF EN 14219
Title: Hexagon bolts with flange with metric fine pitch thread - Small series
Organization: AFNOR
Year: 2003
Status: Active
NF ISO 5170
Title: Machine-tools. Lubrification systems.
Organization: AFNOR
Year: 1996
Status: Active
NF EN 60034-7
Title: Rotating electrical machines. Part 7 : classification of types of construction, mounting arrangements and treminal box positon (IM code).
Organization: AFNOR
Year: 1995
Status: Active
DS 2017.6
Title: Slotted nuts - B.S.W. thread - Black
Organization: DS
Status: Active
NF F52-152
Title: Railway fixed equipment. Operation of switches. Lock electrical driving mechanism.
Organization: AFNOR
Year: 1995
Status: Active
DIN 34822
Title: Cheese head screws with flange with 12 point socket
Organization: DIN
Year: 2005
Status: Active
SN EN 14218
Title: Hexagon nuts with flange - Fine pitch thread (ISO 10663:1999, modified)
Organization: SNV
Year: 2003
Status: Active
NF L31-207
Title: Airframe bearings, single row. Rigid torque tube ball bearings. Bearing steel. Dimensions and loads.
Organization: AFNOR
Year: 1973
Status: Active
NS-ISO 4015:1979
Title: Hexagon head bolts - Product grade B - Reduced shank - (Shank diameter= pitch diameter) - (= EN 24015:1991) (ISO 4015:1979)
Organization: SN
Year: 1992
Status: Active
NF E27-811
Title: Rag bolts.
Organization: AFNOR
Year: 1970
Status: Active
NS 5751:1900
Title: Mechanical properties of fasteners - Part 2: Nuts with specified proof load values (ISO 898-2:1980)
Organization: SN
Year: 1984
Status: Inactive
NF EN ISO 23429
Title: Gauging of hexagon sockets
Organization: AFNOR
Year: 2004
Status: Active
NF EN 1667
Title: Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread.
Organization: AFNOR
Year: 1998
Status: Active
DIN EN 13271
Title: Holzverbindungsmittel - Charakteristische Tragfaehigkeiten und Verschiebungsmoduln fuer Verbindungen mit Duebeln besonderer Bauart; Deutsche Fassung EN 13271:2001 + AC:2003
Organization: DIN
Year: 2004
Status: Inactive
DIN 31692-3
Title: Plain bearings - Part 3: Vibration monitoring
Organization: DIN
Year: 1996
Status: Active
NS 5750:1984
Title: Mechanical properties of fasteners - Part 1: Bolts, screws and studs (ISO 898-1:1978)
Organization: SN
Year: 1984
Status: Inactive
NS-EN 1337-2:2000
Title: Structural bearings - Part 2: Sliding elements
Organization: SN
Year: 2001
Status: Inactive
NF EN ISO 16047
Title: Fasteners - Torque/clamp force testing
Organization: AFNOR
Year: 2005
Status: Active
NF L36-121
Title: Eye ends for swaging on cable (rech.).
Organization: AFNOR
Status: Active
NS-EN 14399-1:2005
Title: High-strength structural bolting assemblies for preloading - Part 1: General requirements
Organization: SN
Year: 2005
Status: Inactive
EN 28743
Title: Grooved Pins - Half-Length Centre Grooved
Organization: CEN
Year: 1992
Status: Inactive
NS 1096:1975
Title: Wood screw threads - Nominal thread diametres 1,6 to 20 mm
Organization: SN
Year: 1975
Status: Inactive
DS/ISO 6194-3
Title: Rotary shaft lip type seals - Part 3: Storage, handling and installation
Organization: DS
Year: 1991
Status: Inactive
LN 9163-3
Title: Luft- und Raumfahrt; Metrisches ISO-Gewinde, Gewinde- und Toleranzfelderauswahl fuer Rohr- und Schlauchverschraubungen
Organization: DIN
Year: 1980
Status: Active
NS 5144:1971
Title: Retaining rings for holes, normal type
Organization: SN
Year: 1971
Status: Inactive
DS 106.2
Title: Technical drawing - Graphical symbols for piping, etc. for power plants
Organization: DS
Status: Active
EN 12530
Title: Castors and Wheels - Castors and Wheels for Manually Propelled Institutional Applications
Organization: CEN
Year: 1998
Status: Active
NF EN ISO 10666
Title: Drilling screws with tapping screw thread. Mechanical and functional properties
Organization: AFNOR
Year: 1999
Status: Active
DS/ISO 8740
Title: Grooved pins - Full-length parallel grooved, with chamfer
Organization: DS
Year: 1988
Status: Inactive
SN EN 14218
Title: Hexagon nuts with flange - Fine pitch thread (ISO 10663:1999, modified)
Organization: SNV
Year: 2003
Status: Active
NF L46-015
Title: O-rings. Butadiene acrylonitrile rubber 20B8. Precision class A. Performance class 3.
Organization: AFNOR
Year: 1987
Status: Active
NF ISO 13203
Title: Chains, sprockets and accessories - List of equivalent terms
Organization: AFNOR
Year: 2006
Status: Active
DIN ISO 7905-1
Title: Plain bearings - Bearing fatigue - Part 1: Plain bearings in test rigs and in applications under conditions of hydrodynamic lubrication (ISO 7905-1:1995)
Organization: DIN
Year: 1998
Status: Active
NS-EN ISO 8826-2:1997
Title: Technical drawings - Rolling bearings - Part 2: Detailed simplified representation (ISO 8826-2:1994)
Organization: SN
Year: 1998
Status: Active
EN ISO 21049
Title: Pumps - Shaft sealing systems for centrifugal and rotary pumps
Organization: CEN
Year: 2004
Status: Active
NS-EN 12512:2001
Title: Timber structures - Test methods - Cyclic testing of joints made with mechanical fasteners
Organization: SN
Year: 2002
Status: Active
DIN EN 13787
Title: Elastomers for gas pressure regulators and associated safety devices for inlet pressures up to 100 bar; German version EN 13787:2001
Organization: DIN
Year: 2002
Status: Inactive
NF ISO 12240-1
Title: Spherical plain bearings. Part 1 : radial spherical plain bearings.
Organization: AFNOR
Year: 1998
Status: Active
NS-ISO 6157-1:1988
Title: Fasteners - Surface discontinuities - Part 1: Bolts, screws and studs for general requirements - (= EN 26157-1:1991) (ISO 6157-1:1988)
Organization: SN
Year: 1992
Status: Active
NF EN ISO 15976
Title: Closed end blind rivets with break pull mandrel and protruding head - St/St
Organization: AFNOR
Year: 2003
Status: Active
SN EN ISO 15984
Title: Open end blind rivets with break pull mandrel and countersunk head - A2/A2 (ISO 15984:2002)
Organization: SNV
Year: 2003
Status: Active
DS 5009.06
Title: Graphical symbols for diagrams - Part 6: Production and conversion of electrical energy
Organization: DS
Year: 1986
Status: Inactive
DS-håndbog 133.7
Title: Fasteners - Part 7: Product standards for hexagon nuts and prevailing torque type hexagon nuts
Organization: DS
Year: 2002
Status: Inactive
NS-EN ISO 15981:2002
Title: Open end blind rivets with break pull mandrel and protruding head - AIA/AIA (ISO 15981:2002)
Organization: SN
Year: 2003
Status: Active
NS 5722:1984
Title: Hexagon head bolts - Product grade C
Organization: SN
Year: 1984
Status: Inactive
NF ISO 1604
Title: Belt drives. Endless wide V-belts for industrial speed-changers and groove profiles for corresponding pulleys.
Organization: AFNOR
Year: 1990
Status: Active
EN 24018
Title: Hexagon Head Screws - Product Grade C
Organization: CEN
Year: 1991
Status: Inactive
DIN 4956
Title: Wide face square nose tools with high speed steel tips
Organization: DIN
Status: Inactive
DIN EN ISO 7094
Title: Plain washers - Extra large series, product grade C (ISO 7094:2000); German version EN ISO 7094:2000
Organization: DIN
Year: 2000
Status: Active
DIN 3965-3
Title: Toleranzen fuer Kegelradverzahnungen; Toleranzen fuer Waelzabweichungen
Organization: DIN
Year: 1986
Status: Inactive
SN ISO 6194-2
Title: Rotary shaft lip type seals - Part 2: vocabulary (ISO 6194-2:1991)
Organization: SNV
Year: 2005
Status: Active
DIN 34815
Title: Plastic plain washers - Normal series
Organization: DIN
Year: 1999
Status: Active
DS/EN ISO 252-1
Title: Textile conveyor belts - Adhesive strength between constitutive elements - Part 1: Methods of test
Organization: DS
Year: 1999
Status: Inactive
DIN ISO 7905-2
Title: Plain bearings - Bearing fatigue - Part 2: Test with a cylindrical specimen of a metallic bearing material (ISO 7905-2:1996)
Organization: DIN
Year: 1998
Status: Active
NF ISO 3800
Title: Threaded fasteners - Axial load fatigue testing - Test methods and evaluation of results
Organization: AFNOR
Year: 2006
Status: Active
NF EN 2022
Title: Aerospace series. Bearings-spherical plain in corrosion resisting steel with self-lubricating liner, light series. Dimensions and loads.
Organization: AFNOR
Year: 1988
Status: Active
DS 5009.03
Title: Graphical symbols for diagrams - Part 3: Conductors and connecting devices
Organization: DS
Year: 1984
Status: Inactive
DIN 31697
Title: Plain Thrust Bearings; Ring Thrust Bearings; Fitting Dimensions
Organization: DIN
Year: 1978
Status: Inactive
SN EN 10230-1
Title: Steel wire nails - Part 1: Loose nails for general applications
Organization: SNV
Year: 2000
Status: Active
SN 219505-26
Title: Gas cylinder valves; Threaded connections for filling pressures <kleiner =>200 bar; Part 26: Connection G 3/8<Zoll> inside thread for hand tightening
Organization: SNV
Year: 1980
Status: Active
NS-EN ISO 8745:1997
Title: Grooved pins - Half-length taper grooved (ISO 8745:1997)
Organization: SN
Year: 1998
Status: Active
NS 1803:1969
Title: Recessed raised countersunk (oval) head screw, UNC
Organization: SN
Status: Active
SN EN 1515-3
Title: Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated
Organization: SNV
Year: 2005
Status: Active
DIN EN ISO 2342
Title: Slotted headless screws with shank (ISO 2342:2003); German version EN ISO 2342:2003
Organization: DIN
Year: 2004
Status: Active
NF EN ISO 14588
Title: Blind rivets - Terminology and definitions
Organization: AFNOR
Year: 2001
Status: Active
DIN EN 2591-506
Title: Aerospace series - Elements of electrical and optical connection; Test methods - Part 506: Use of tools; German and English version EN 2591-506:2001
Organization: DIN
Year: 2002
Status: Active
NF F55-642
Title: Product specification for optical fibre used in railways networks for telecommunication on average and long distance.
Organization: AFNOR
Year: 1992
Status: Active
DS/ISO 225
Title: Fasteners - Bolts, screws, studs and nuts - Symbols and designation of dimensions
Organization: DS
Year: 1992
Status: Inactive
DS/ISO 1481
Title: Slotted pan head tapping screws
Organization: DS
Year: 1992
Status: Inactive
DVS 2240-1
Title: Therad inserts for the joining of mouldings made of plastics
Organization: DIN
Year: 2005
Status: Active
SN EN 12512/A1*SIA 164.160/A1
Title: Timber Structures - Test methods - Cyclic testing of joints made with mechanical fasteners
Organization: SNV
Year: 2005
Status: Active
NF F57-022
Title: Railway fixed equipment. Regulating brake. Characteristics.
Organization: AFNOR
Year: 1990
Status: Active
NF F52-163
Title: Railway fixed equipment. Locking of points and crossing. Locking dependent of driving of points crossing with sliding switch diamond.
Organization: AFNOR
Year: 1995
Status: Active
NS 2672:1984
Title: Aluminium/steel bolted joints - Assembly
Organization: SN
Year: 1984
Status: Inactive
DS 813
Title: Interference joints - Calculation and design rules
Organization: DS
Year: 1995
Status: Inactive
EN 3056
Title: Bearings, Airframe Rolling - Rigid Double Row Ball Bearings in Steel - Dimensions and Loads
Organization: CEN
Year: 1994
Status: Active
NS-EN ISO 7721-2:1994
Title: Countersunk flat head screws - Part 2: Penetration depth of cross recesses (ISO 7721-2:1990)
Organization: SN
Year: 1995
Status: Active
DS/EN 681-2/A1
Title: Elastomeric seals - Material requirements for pipe joint seals used in water and drainage applications - Part 2: Thermoplastic elastomers
Organization: DS
Year: 2002
Status: Inactive
DIN 3780
Title: Seals and Packings; Stuffing Box Diameters and Related Packing Widths, Design Sheet
Organization: DIN
Status: Active
NF EN ISO 8741
Title: Grooved pins. Half-length reverse-taper grooved.
Organization: AFNOR
Year: 1997
Status: Active
NS-EN ISO 2010:1994
Title: Slotted raised countersunk head screws (common head style) - Product grade A (ISO 2010:1994)
Organization: SN
Year: 1995
Status: Inactive
NS 1082:1975
Title: Slotted countersunk raised (oval) head wood screws
Organization: SN
Year: 1975
Status: Inactive
SN EN 12095
Title: Plastics piping systems - Brackets for rainwater piping systems - Test method for bracket strength
Organization: SNV
Year: 1997
Status: Active
NS-EN 14831:2005
Title: Fasteners - Tightening performance - Torque/Angle simplified test method
Organization: SN
Year: 2005
Status: Active
NF L36-711
Title: Roller chains and fitted cog wheels gearing - Selection for aerospace use.
Organization: AFNOR
Year: 1974
Status: Active
DS/ISO 4067/1
Title: Technical drawings - Installations - Part 1: Graphical symbols for plumbing, heating, ventilation and ducting
Organization: DS
Status: Inactive
DIN 31690
Title: Pedestal plain bearings; block plummer
Organization: DIN
Year: 1990
Status: Active
NS-EN ISO 10644:1998
Title: Screw and washer assembiles with plain washers - Washer hardness classes 200 HV and 300 HV (ISO 10644:1998)
Organization: SN
Year: 1999
Status: Inactive
EN ISO 8743
Title: Grooved Pins - Half-Length Centre Grooved
Organization: CEN
Year: 1997
Status: Active
DS/ISO 11374
Title: Agricultural tractors and implements - Four-point rigid hitch - Specifications
Organization: DS
Year: 1996
Status: Inactive
SN EN 13446*SIA 164.415
Title: Wood-based panels - Determination of withdrawal capacity of fasteners
Organization: SNV
Year: 2002
Status: Active
NS-EN ISO 4759-3:2000
Title: Tolerances for fasteners - Part 3: Plain washers for bolts, screws and nuts - Product grades A and C (ISO 4759-3:2000)
Organization: SN
Year: 2000
Status: Inactive
EN ISO 8733
Title: Parallel Pins with Internal Thread, of Unhardened Steel or Austenitic Stainless Steel
Organization: CEN
Year: 1997
Status: Active
NF EN 12527
Title: Castors and wheels. Test methods and apparatus.
Organization: AFNOR
Year: 1998
Status: Active
NS 1843:1970
Title: Holes for tapping screws - Recommended sizes
Organization: SN
Year: 1970
Status: Inactive
SN 219505-2
Title: Gasflaschen und Gasflaschenventile - Gewindeanschluesse fuer Fuelldruck <kleiner => 200 bar; Teil 2: Anschluss G 3/4<Zoll>
Organization: SNV
Year: 2000
Status: Active
NF R95-301
Title: Flexible control cables.
Organization: AFNOR
Status: Active
NS 363/A:1966
Title: Bushings
Organization: SN
Status: Inactive
EN ISO 10484
Title: Widening test on nuts
Organization: CEN
Year: 2004
Status: Active
NS 555:1988
Title: Linch pins
Organization: SN
Year: 1988
Status: Inactive
DS 2063.0
Title: Shaft ends - Survey
Organization: DS
Year: 1970
Status: Inactive
NS-EN ISO 4028:2003
Title: Hexagon socket set screws with dog point (ISO 4028:2003)
Organization: SN
Year: 2004
Status: Active
NF L22-040
Title: Aircraft fasteners. Manufacturing tolerances (rech.).
Organization: AFNOR
Status: Active
NF F55-051/A1
Title: Fixed railway installations. Light gauge conduit set in reinforced concrete and PVC channelling.
Organization: AFNOR
Year: 1978
Status: Active
EN 12528
Title: Castors and Wheels - Castors for Furniture - Requirements
Organization: CEN
Year: 1998
Status: Active
DS-håndbog 133.6
Title: Fasteners - Part 6: Product standards for hexagon screws
Organization: DS
Year: 2002
Status: Inactive
DIN 2282-3
Title: Geometrical Product Specifications (GPS) - "GO" screw gauging members - Part 3: "GO" workshop gauges and check plug gauges for ISO metric screw threads over 40 mm up to 250 mm nominal diameter for ...
Organization: DIN
Year: 2001
Status: Inactive
NF EN ISO 4757
Title: Cross recesses for screws.
Organization: AFNOR
Year: 1994
Status: Active
DS/CEN/TS 13126-14
Title: Building hardware, fittings for windows and door height windows - Requirements and test methods - Part 14: Sash fasteners
Organization: DS
Year: 2004
Status: Inactive
DIN EN ISO 12777-3
Title: Methods of test for pallet joints - Part 3: Determination of strength of pallet joints (ISO 12777-3:2002); German version EN ISO 12777-3:2002
Organization: DIN
Year: 2003
Status: Active
NF F55-310
Title: Railway fixed equipment. Post brackets and portal structures for signalling in aluminium alloy.
Organization: AFNOR
Year: 1993
Status: Active
EN 28735
Title: Parallel Pins with Internal Thread, Hardened
Organization: CEN
Year: 1992
Status: Inactive
NS-ISO 1481:1983
Title: Slotted pan head tapping screws (ISO 1481:1983)
Organization: SN
Year: 1988
Status: Inactive
NF EN ISO 16048
Title: Passivation of corrosion-resistant stainless-steel fasteners
Organization: AFNOR
Year: 2003
Status: Active
NF F56-124
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Tie and bracing bolts.
Organization: AFNOR
Year: 1982
Status: Inactive
DIN 7965
Title: Screwed Inserts (Screw Plugs)
Organization: DIN
Status: Active
NF EN 12095
Title: Plastics piping system. Brackets for rainwater piping systems. Test method for bracket strength.
Organization: AFNOR
Year: 1997
Status: Active
NF F01-502
Title: Rolling stock. Running over transition from one gradient to another.
Organization: AFNOR
Year: 1988
Status: Active
NS-ISO 898-1:1988
Title: Mechanical properties of fasteners - Part 1: Bolts, screws and studs (= EN 20898-1:1991) (ISO 898-1:1988)
Organization: SN
Year: 1991
Status: Inactive
DIN 82103
Title: Components for liftig, towing, lashing - Shackle, bow - Stainless steels
Organization: DIN
Year: 2005
Status: Active
DIN 8012
Title: Einsaetze aus Hartmetall fuer Zentrierspitzen
Organization: DIN
Year: 1972
Status: Inactive
SN EN ISO 15245-1
Title: Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification (ISO 15245-1:2001)
Organization: SNV
Year: 2002
Status: Active
NS-EN ISO 7047:1994
Title: Countersunk raised head screws (common head style) with type H or type Z cross recess - Product grade A (ISO 7047:1994)
Organization: SN
Year: 1995
Status: Inactive
SN ISO 6194-3
Title: Rotary shaft lip type seals - Part 3: storage, handling and installation (ISO 6194-3:1998)
Organization: SNV
Year: 2005
Status: Active
NF R93-183
Title: Mechanical characteristics of steel resistance welding screws, studs and nuts.
Organization: AFNOR
Year: 1980
Status: Active
NS-EN ISO 6410-2:1996
Title: Technical drawings - Screw threads and threaded parts - Part 2: Screw thread inserts (ISO 6410-2:1993)
Organization: SN
Year: 1996
Status: Active
NS-ISO 898-7:1992
Title: Mechanical properties of fasteners - Part 7: Torsional test and minimum torques for bolts and screws with nominal diameters 1 mm to 10 mm (ISO 898-7:1992)
Organization: SN
Year: 1995
Status: Active
NF ISO 5864
Title: ISO inch screw threads - Allowances and tolerances
Organization: AFNOR
Year: 2004
Status: Active
DIN 3998-4
Title: Denominations on Gears and Gear Pairs; Worm Gear Pairs
Organization: DIN
Year: 1976
Status: Active
EN 28674
Title: Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B
Organization: CEN
Year: 1991
Status: Inactive
DS/CEN/TS 13126-16
Title: Building hardware, fittings for windows and door height windows - Requirements and test methods - Part 16: Fittings for lift and slide systems
Organization: DS
Year: 2004
Status: Inactive
DIN 49782
Title: Symbols for street lighting fittings
Organization: DIN
Year: 1975
Status: Active
DS/EN 24016
Title: Hexagon head bolts - Product grade C
Organization: DS
Year: 1992
Status: Inactive
DS/ISO 4775
Title: Hexagon nuts for high-strength structural bolting with large width across flats - Product grade B - Property classes 8 and 10
Organization: DS
Year: 1986
Status: Inactive
ISO 281/Amd.2
Title: Rolling bearings - Dynamic load ratings and rating life - AMENDMENT 2: Life modification factor aXYZ
Organization: DS
Status: Inactive
SN 219505-14
Title: Gewindeanschluss G 5/8<Zoll>; Fuelldruck <kleiner =>200 bar
Organization: SNV
Year: 1978
Status: Active
NS 1092:1969
Title: Slotted, raised, countersunk (oval) head screws, UNC
Organization: SN
Status: Active
DIN 2281-3
Title: Geometrical Product Specifications (GPS) - "GO" screw plug gauges - Part 3: "GO" workshop gauges and check plug gauges for ISO metric screw threads over 40 mm up to 250 mm nominal diameter for prec...
Organization: DIN
Year: 2001
Status: Inactive
NF F01-223
Title: Railway transport equipment. Clevis and tenon joints. Fixed pins type FS.
Organization: AFNOR
Year: 1981
Status: Active
DIN 628-6
Title: Waelzlager - Radial-Schraegkugellager - Teil 6: Einreihig, Beruehrungswinkel 15° und 25°
Organization: DIN
Year: 1999
Status: Active
NF E27-681
Title: Channel iron clamping plates for ipn,U or T sections.
Organization: AFNOR
Status: Active
NS 5075:1973
Title: Rolling bearings - Bore diametres
Organization: SN
Year: 1973
Status: Inactive
SN EN ISO 8748
Title: Spring-type straight pins - Coiled, heavy duty (ISO 8748:1997)
Organization: SNV
Year: 1998
Status: Active
NS-EN ISO 7380:2004
Title: Hexagon socket button head screws (ISO 7380:2004)
Organization: SN
Year: 2004
Status: Inactive
NS 5180:1972
Title: Hose clips - Worm drive type
Organization: SN
Year: 1972
Status: Active
NF F55-050
Title: Fixed railway installations. Systems for light gauge electric cable conduits set in reinforced concrete.
Organization: AFNOR
Year: 1976
Status: Active
EN ISO 8745
Title: Grooved Pins - Half-Length Taper Grooved
Organization: CEN
Year: 1997
Status: Active
NF E27-852
Title: Hose clamps (worm drive type) for general purpose use with bands or wires.
Organization: AFNOR
Year: 1982
Status: Active
NF EN ISO 15482
Title: Cross recessed countersunk head drilling screws with tapping screw thread
Organization: AFNOR
Year: 1999
Status: Active
EN 22341
Title: Clevis Pins with Head
Organization: CEN
Year: 1992
Status: Active
NS-EN ISO 8675:2000
Title: Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B (ISO 8675:1999)
Organization: SN
Year: 2001
Status: Inactive
DIN EN ISO 21049
Title: Pumps - Shaft sealing systems for centrifugal and rotary pumps (ISO 21049:2004); English version EN ISO 21049:2004
Organization: DIN
Year: 2005
Status: Active
NS-ISO 7090:1983
Title: Plain washers, chamfered - Normal series - Product grade A - Metric
Organization: SN
Year: 1988
Status: Inactive
SN EN ISO 4759-1
Title: Tolerances for fasteners - Part 1: Bolts, screws, studs and nuts; product grades A, B and C (ISO 4759-1:2000)
Organization: SNV
Year: 2001
Status: Active
DS/EN ISO 14691
Title: Petroleum and natural gas industries - Flexible couplings for mechanical power transmission - General purpose applications
Organization: DS
Year: 2000
Status: Inactive
NF E27-854
Title: Metal-hose clamps for general purposes - Band type, without screws, re-usable, pin or axle clamps.
Organization: AFNOR
Year: 1982
Status: Active
DS/EN 50281-3+CD-rom
Title: Equipment for use in the presence of combustible dust - Part 3: Classification of areas where combustible dusts are or may be present
Organization: DS
Year: 2004
Status: Inactive
BS 6104-2
Title: Mechanical Properties of Fasteners Part 2: Nuts with Specified Proof Load Values
Organization: BSI
Year: 1983
Status: Inactive
NF E22-622
Title: Mechanical transmissions. Pressed-on assemblies on conical bearings. Function, realization, calculation.
Organization: AFNOR
Year: 1988
Status: Active
SN EN ISO 6410-2
Title: Technical drawings - Screw threads and threaded parts - Part 2: Screw thread inserts (ISO 6410-2:1993)
Organization: SNV
Year: 1997
Status: Active
DIN EN 20273
Title: Fasteners; clearance holes for bolts and screws (ISO 273:1979); german version EN 20273:1991
Organization: DIN
Year: 1992
Status: Active
EN 28738
Title: Plain Washers for Clevis Pins - Product Grade A
Organization: CEN
Year: 1992
Status: Active
NF F56-341
Title: Fixed railway installations. Equipment for overhead electric telecommunication and signalling lines. Square tubular steel brace.
Organization: AFNOR
Year: 1983
Status: Active
NF ISO 5784-1
Title: Fluid-power systems and components. Fluid logic circuit. Part 1 : symbols for binary logic and related functions.
Organization: AFNOR
Year: 1988
Status: Active
NF F54-001
Title: Fixed railway installations. Fog signal.
Organization: AFNOR
Year: 1982
Status: Active
NF E27-855
Title: General purpose metallic hose clamps. Worm drive type. Specifications.
Organization: AFNOR
Year: 1988
Status: Active
DS/ISO 1207
Title: Slotted cheese head screws - Product grade A
Organization: DS
Year: 1992
Status: Inactive
DIN EN 10226-3 Berichtigung 1
Title: Pipes threads where pressure tight joint are made on the threads - Part 3: Verification by means of limit gauges; German version EN 10226-3:2005, Corrigenda to DIN EN 10226-3:2005-05
Organization: DIN
Year: 2006
Status: Active
NF L34-113
Title: Power take-off, squared shaft drive. Four stud flange without oil seal gasket.
Organization: AFNOR
Year: 1980
Status: Active
DIN 2283-1
Title: Geometrical Product Specifications (GPS) - "NOT GO" screw plug gauges - Part 1: "NOT GO" workshop gauges, check and setting plug gauges for ISO general purpose metric screw threads from 1 mm up to ...
Organization: DIN
Year: 2001
Status: Active
NS 5258:1980
Title: Conical spring washers for screw connections
Organization: SN
Year: 1980
Status: Inactive
DIN 202
Title: Gewinde - Uebersicht
Organization: DIN
Year: 1999
Status: Active
NS-EN ISO 7048:1998
Title: Cross recessed cheese head screws (ISO 7048:1998)
Organization: SN
Year: 1998
Status: Inactive
EN ISO 7090
Title: Plain Washers, Chamfered - Normal Series - Product Grade A
Organization: CEN
Year: 2000
Status: Active
DS/ISO 8839
Title: Mechanical properties of fasteners - Bolts, screws, studs and nuts made of non-ferrous metals
Organization: DS
Year: 1992
Status: Inactive
DIN 380-2
Title: Stub metric trapezoidal screw threads; general plan
Organization: DIN
Year: 1985
Status: Active
SN EN ISO 8826-1
Title: Technical drawings - Rolling bearings - Part 1: General simplified representation (ISO 8826-1:1989)
Organization: SNV
Year: 1996
Status: Active
DS-Håndbog 114.6
Title: Geometrical product specifications (GPS). Complementary GPS standards. Processspecific tolerance standards and machine element geometry standards
Organization: DS
Year: 1999
Status: Inactive
DS 682
Title: ISO metric fine threads from 25 to 52 mm diameter - Limits
Organization: DS
Year: 1991
Status: Active
EN ISO 1234
Title: Split Pins
Organization: CEN
Year: 1997
Status: Active
DIN ISO 3952-1
Title: Simplified representation for kinematics - Part 1: Representation of motion of links; identical with ISO 3952-1:1981
Organization: DIN
Year: 1995
Status: Active
DS 2382
Title: Fusion of plastics. Symbols
Organization: DS
Year: 1991
Status: Active
EN ISO 4759-1
Title: Tolerances for Fasteners - Part 1: Bolts, Screws, Studs and Nuts - Product Grades A, B and C
Organization: CEN
Year: 2000
Status: Active
DVS-EFB 3440-3
Title: Funktionselemente - Blindnietelemente (blind rivet elements)
Organization: DIN
Year: 2006
Status: Active
NS-EN 1667:1997
Title: Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread (ISO 12126:1997, modified)
Organization: SN
Year: 1998
Status: Active
DIN 7273-1
Title: Knuckle Threads for Steel Sheet Pieces up to 0.5 mm Thickness and Appropriated Couplings; Dimensions, Tolerances
Organization: DIN
Year: 1970
Status: Inactive
SN 219505-5
Title: Raccord fileté G 3/8<Zoll> à gauche
Organization: SNV
Year: 1978
Status: Active
SN EN 12512/A1
Title: Timber Structures - Test methods - Cyclic testing of joints made with mechanical fasteners
Organization: SNV
Year: 2005
Status: Active
NS-EN ISO 898-6:1995
Title: Mechanical properties of fasteners - Part 6: Nuts with specified proof load values - Fine pitch thread (ISO 898-6:1994)
Organization: SN
Year: 1995
Status: Inactive
DIN 95406
Title: Elastomer-mounts - Flange mounts - Types A to P
Organization: DIN
Year: 1999
Status: Active
DS 174
Title: Washers for channels
Organization: DS
Year: 1978
Status: Inactive
NS-EN ISO 3506-2:1997
Title: Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 2: Nuts (ISO 3506-2:1997)
Organization: SN
Year: 1998
Status: Inactive
DIN 103-8
Title: ISO Metric Trapezoidal Screw Threads; Limiting Sizes for Bolt Threads from 105 to 300 mm Nominal Diameter
Organization: DIN
Year: 1972
Status: Active
SN 219504
Title: Gas cylinder valves; threads
Organization: SNV
Year: 1982
Status: Active
DS/ISO 8742
Title: Grooved pins - Third-length centre grooved
Organization: DS
Year: 1988
Status: Inactive
DIN 3993-4
Title: Geometrical design of cylindrical internal involute gear pairs; Diagrams for limits of internal gear - pinion type cutter matings
Organization: DIN
Year: 1981
Status: Active
DS/ISO 8677
Title: Cup head square neck bolts with large head - Product grade C
Organization: DS
Year: 1988
Status: Inactive
SN EN ISO 6413
Title: Technical drawings - Representation of splines and serrations (ISO 6413:1988)
Organization: SNV
Year: 1995
Status: Active
DS/EN 61753-2-3
Title: Fibre optic interconnecting devices and passive components performance standard - Part 2-3: Non-connectorised single mode 1xN and 2xN non-wavelength-selective branching devices for category U - Unc...
Organization: DS
Year: 2001
Status: Inactive
DIN 6917
Title: Square taper washers for high-strength structural bolting of steel I sections
Organization: DIN
Year: 1989
Status: Active
1123
Title: Tapered Roller Bearings - Inch Series - Chamfer Dimension Limits
Organization: ISO
Year: 1976
Status: Inactive
EN 3054
Title: Bearings, Airframe Rolling - Single Row Self-Aligning Roller Bearings in Steel, Cadmium Plated - Dimensions and Loads
Organization: CEN
Year: 1994
Status: Active
VDI/VDE 2254 Blatt 2
Title: Feinwerkelemente; Drehkupplungen, Schaltkupplungen
Organization: VDI
Year: 1978
Status: Inactive
NF F56-205
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Collar with one bedding point for wooden pole.
Organization: AFNOR
Year: 1983
Status: Active
VDI/VDE 2251
Title: Feinwerkelemente; Verbindungen; Uebersicht
Organization: VDI
Year: 1991
Status: Inactive
DIN EN 10226-2
Title: Pipe threads where pressure tight joints are made on the threads - Part 2: Taper external threads and taper internal threads - Dimensions, tolerances and designation; German version EN 10226-2:2005
Organization: DIN
Year: 2005
Status: Active
SN EN ISO 8739
Title: Grooved pins - Full-length parallel grooved, with pilot (ISO 8739:1997)
Organization: SNV
Year: 1998
Status: Active
EN 28736
Title: Taper Pins with Internal Thread, Unhardened
Organization: CEN
Year: 1992
Status: Active
NF R93-507
Title: Hollow rivets from 2 to 16 mm.
Organization: AFNOR
Status: Active
SN EN ISO 8734
Title: Parallel pins of hardened and martensitic stainless steel (Dowel pins) (ISO 8734:1997)
Organization: SNV
Year: 1998
Status: Active
NF E22-610
Title: Mechanical transmissions. Coupling devices. Classification. Terminology. Graphical symbols.
Organization: AFNOR
Year: 1986
Status: Active
NS 5012:1977
Title: Parallel involute gears - ISO system of accuracy
Organization: SN
Year: 1977
Status: Active
NS 5732:1984
Title: Hexagon thin nuts - Product grades A and B (chamfered)
Organization: SN
Year: 1984
Status: Inactive
NF ISO 12240-4
Title: Spherical plain bearings. Part 4 : spherical plain bearing rod ends.
Organization: AFNOR
Year: 1998
Status: Active
NS-EN 1662:1997
Title: Hexagon bolts with flange - Small series (ISO 15071:1996, modified)
Organization: SN
Year: 1998
Status: Active
NS-EN ISO 7040:1997
Title: Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10 (ISO 7040:1997)
Organization: SN
Year: 1998
Status: Inactive
NS 5145:1972
Title: Horseshoe retainer
Organization: SN
Year: 1972
Status: Active
SN EN ISO 7094
Title: Plain washers - Extra large series - Product grade C (ISO 7094:2000)
Organization: SNV
Year: 2000
Status: Active
DIN 2429-2 Beiblatt 1
Title: Graphische Symbole fuer technische Zeichnungen; Rohrleitungen; Funktionelle Darstellung; Beispiele fuer die Darstellung von freiem oder gesperrtem Durchfluss
Organization: DIN
Year: 1988
Status: Inactive
NS-ISO 7050:1983
Title: Cross recessed countersunk (flat) head tapping screws (common head style) (ISO 7050:1983)
Organization: SN
Year: 1988
Status: Inactive
DS 113.2
Title: Lifting eye bolts
Organization: DS
Year: 1978
Status: Active
NF EN 1666
Title: Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread.
Organization: AFNOR
Year: 1998
Status: Active
NS-EN ISO 16048:2003
Title: Passivation of corrosion-resistant stainless-steel fasteners (ISO 16048:2003)
Organization: SN
Year: 2003
Status: Active
NS 5850:1979
Title: Plain bearings - Terms - Definitions
Organization: SN
Year: 1979
Status: Inactive
NS-EN ISO 10642:1997
Title: Hexagon socket countersunk head screws (ISO 10642:1997)
Organization: SN
Year: 1998
Status: Inactive
NS 1709:1967
Title: Metal sealing plugs with external hexagon head
Organization: SN
Status: Active
NF EN 27721
Title: Fasteners. Countersunk head screws. Head configuration and gauging.
Organization: AFNOR
Year: 1992
Status: Active
EN 2552
Title: Aerospace Series - Rivets, Solid, 100 Degrees Normal Countersunk Head with Dome, in Aluminium Alloy 2117, Anodized or Chromated, Inch Based Series
Organization: CEN
Year: 1992
Status: Active
NS 1815:1969
Title: Hexagon bolts for steel structures, UNC
Organization: SN
Status: Active
NF F01-206
Title: Railway transport equipment. Pin joints. Constituent parts.
Organization: AFNOR
Year: 1974
Status: Active
NS 5168:1971
Title: Conical shaft ends, long series - Internal threads
Organization: SN
Year: 1971
Status: Active
NF EN ISO 8740
Title: Grooved pins. Full length paralled grooved, with chamfer.
Organization: AFNOR
Year: 1997
Status: Active
DS/ISO 1580
Title: Slotted pan head screws - Product grade A
Organization: DS
Year: 1984
Status: Inactive
DS 681
Title: ISO metric fine threads from 1 to 24,5 mm diameter - Limits
Organization: DS
Year: 1991
Status: Active
NS-EN ISO 9222-1:1995
Title: Technical drawings - Seals for dynamic application - Part 1: General simplified representation (ISO 9222-1:1989)
Organization: SN
Year: 1995
Status: Active
EN ISO 1478
Title: Tapping Screws Thread
Organization: CEN
Year: 1999
Status: Active
BS EN ISO 3952-3
Title: Kinematic Diagrams - Graphical Symbols Part 3
Organization: BSI
Year: 1995
Status: Active
EN ISO 10628
Title: Flow Diagrams for Process Plants - General Rules
Organization: CEN
Year: 2000
Status: Inactive
NF EN 14831
Title: Fasteners - Tightening performance - Torque/Angle simplified test method
Organization: AFNOR
Year: 2005
Status: Active
NF EN ISO 8826-1
Title: Technical drawings. Rolling bearings. Part 1 : general simplified representation.
Organization: AFNOR
Year: 1995
Status: Active
EN 14831
Title: Fasteners - Tightening performance - Torque/Angle simplified test method
Organization: CEN
Year: 2005
Status: Active
DIN EN ISO 12777-2
Title: Pruefungen von Verbindungen an Paletten - Teil 2: Bestimmung des Auszugs- und Kopfdurchzugswiderstandes von Naegeln und Klammern (ISO 12777-2:2000); Deutsche Fassung EN ISO 12777-2:2000
Organization: DIN
Year: 2000
Status: Active
EN 28745
Title: Grooved Pins - Half-Length Taper Grooved
Organization: CEN
Year: 1992
Status: Inactive
NF F56-332
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Square bar steel clamp.
Organization: AFNOR
Year: 1978
Status: Active
NS 5733:1984
Title: Hexagon thin nuts - Product grade B (unchamfered) (ISO 4036:1979)
Organization: SN
Year: 1984
Status: Inactive
EN 24015
Title: Hexagon Head Bolts - Product Grade B - Reduced Shank (Shank Diameter = Pitch Diameter)
Organization: CEN
Year: 1991
Status: Inactive
NF EN 1663
Title: Prevailing torque type hexagon nuts with flange (with non-metallic insert).
Organization: AFNOR
Year: 1998
Status: Active
DIN ISO 10791-4
Title: Machine tools - Test conditions for machining centres - Part 4: Accuracy and repeatability of positioning of linear and rotary axes (ISO 10791-4:1998)
Organization: DIN
Year: 2001
Status: Active
SN EN ISO 15481
Title: Cross recessed pan head drilling screws with tapping screw thread (ISO 15481:1999)
Organization: SNV
Year: 1999
Status: Active
DS/EN 4458
Title: Aerospace series - Studs, MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature) - Techni...
Organization: DS
Year: 2005
Status: Active
NF L46-323
Title: Flat elastomer gaskets for protective cap.
Organization: AFNOR
Year: 1980
Status: Active
DS/EN 4498
Title: Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classificat...
Organization: DS
Year: 2005
Status: Active
DIN 7998
Title: Gewinde und Schraubenenden fuer Holzschrauben
Organization: DIN
Year: 1975
Status: Active
EN 12531
Title: Castors and Wheels - Hospital Bed Castors
Organization: CEN
Year: 1998
Status: Active
DS-håndbog 133.2
Title: Fasteners - Part 2: Reference standards on mechanical properties, heat treatment, coatings, testing and inspection
Organization: DS
Year: 2002
Status: Inactive
SN EN ISO 13691
Title: Petroleum and natural gas industries - High-speed special purpose gear units (ISO 13691:2001)
Organization: SNV
Year: 2003
Status: Active
NS-ISO 8674:1988
Title: Hexagon nuts, style 2, with metric fine pitch thread - Product grades A and B - (= EN 28674:1991) (ISO 8674:1988)
Organization: SN
Year: 1992
Status: Inactive
DIN 95407
Title: Air cushion mounts - Diaphragm type
Organization: DIN
Year: 1998
Status: Active
DS/EN 493
Title: Fasteners - Surface discontinuities - Nuts
Organization: DS
Year: 1992
Status: Inactive
NF E22-175
Title: Keying. Assembly by means of parrallel keys. Dimensions.
Organization: AFNOR
Year: 1987
Status: Active
DIN 8152-4
Title: Leaf chains; clevises and sheaves for heavy series LH chains; connecting dimensions
Organization: DIN
Year: 1989
Status: Inactive
DIN ISO 5261
Title: Technical drawings - Simplified representation of bars and profile sections (ISO 5261:1995)
Organization: DIN
Year: 1997
Status: Active
NS 5700:1978
Title: ISO metric trapezoidal screw threads - Basic profile and maximum material - Profiles
Organization: SN
Year: 1978
Status: Active
NS-EN 10226-1:2004
Title: Pipe threads where pressure tight joints are made on the threads - Part 1: Taper external threads and parallel internal threads - Dimensions, tolerances and designation
Organization: SN
Year: 2004
Status: Active
DS/EN 28747
Title: Grooved pins with countersunk head
Organization: DS
Year: 1992
Status: Inactive
DS/ISO 4036
Title: Hexagon thin nuts - Product grade B (unchamfered)
Organization: DS
Year: 1992
Status: Inactive
SN EN 13231-9
Title: Railway applications - Track - Switches and crossings - Part 9: Layouts
Organization: SNV
Year: 2006
Status: Active
DIN 6900-5
Title: Kombi-Schrauben mit Regelgewinde - Teil 5: Mit Spannscheibe
Organization: DIN
Year: 2004
Status: Active
EN ISO 7093-2
Title: Plain Washers - Large Series - Part 2: Product Grade C
Organization: CEN
Year: 2000
Status: Active
DS/EN 28742
Title: Grooved pins - Third-length centre grooved
Organization: DS
Year: 1992
Status: Inactive
DS/EN 14607-2
Title: Space engineering - Mechanical - Part 2: Structural
Organization: DS
Year: 2004
Status: Inactive
DS/EN 24033
Title: Hexagon nuts, style 2 - Product grades A and B
Organization: DS
Year: 1992
Status: Inactive
DIN 262-2
Title: Round Screw Thread with Clearance and Steep Flank with Pitch 7 mm; Limiting Dimensions of Screw Threads and Allowances-Permissible Deviations and Permissible Wear of Screw Thread Gauges
Organization: DIN
Year: 1973
Status: Active
NF EN ISO 7390
Title: Building construction - Jointing products - Determination of resistance to flow of sealants
Organization: AFNOR
Year: 2004
Status: Active
DS/ISO 7040
Title: Prevailing torque type hexagon nuts (with non-metallic insert) - Style 1 - Property classes 5, 8 and 10
Organization: DS
Year: 1985
Status: Inactive
DIN ISO 7803
Title: Commercial road vehicles - Steering ball joints; identical with ISO 7803:1987
Organization: DIN
Year: 1995
Status: Active
DS 2074.6
Title: Hexagon head screws - Whitworth thread - Black
Organization: DS
Status: Active
NS-EN ISO 4026:2003
Title: Hexagon socket set screws with flat point (ISO 4026:2003)
Organization: SN
Year: 2004
Status: Active
DIN ISO 12307-2
Title: Plain bearings - Checking of wrapped bushes - Part 2: Checking the inside diameter (ISO 12307-2:2000)
Organization: DIN
Year: 2001
Status: Inactive
EN 28752
Title: Spring-Type Straight Pins, Slotted
Organization: CEN
Year: 1993
Status: Inactive
NS 5734:1988
Title: Fasteners - Hexagon nuts - Product grade B - Metric threads M 42 to M 160 x 6/M 160 x 8
Organization: SN
Year: 1988
Status: Inactive
DS/EN 291
Title: Rubber seals: Static seals in domestic appliances for combustible gas up to 200 mbar; Specifications for material
Organization: DS
Year: 1993
Status: Inactive
NS-EN ISO 1207:1994
Title: Slotted cheese head screws - Product grade A (ISO 1207:1992)
Organization: SN
Year: 1994
Status: Inactive
NF R18-230
Title: Rubber strips for fixed windows
Organization: AFNOR
Year: 1979
Status: Active
EN ISO 8741
Title: Grooved Pins - Half-Length Reverse-Taper Grooved
Organization: CEN
Year: 1997
Status: Active
NF E25-608
Title: Woodscrews. Square lag screws. Symbol Q.
Organization: AFNOR
Year: 1985
Status: Active
NS-EN 13481-4:2002/A1:2006
Title: Amendment A1 - Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
Organization: SN
Year: 2006
Status: Inactive
NF E25-416
Title: Fasteners. Hexagon nuts with tightening plain washer. Product grade A.
Organization: AFNOR
Year: 1987
Status: Active
NF L05-110
Title: Screw threads. Selection for aircraft industry (rech.).
Organization: AFNOR
Status: Active
NF E23-038
Title: Gears - Specification for the inspection at supplier facilities of girth gears for mills, kilns, dryers and coolers
Organization: AFNOR
Year: 2004
Status: Inactive
DS 4
Title: Whitworth screw threads, 1/4...6 inches
Organization: DS
Status: Active
SN EN 13232-1
Title: Railway applications - Track - Switches and crossings - Part 1: Definitions
Organization: SNV
Year: 2003
Status: Active
EN ISO 16426
Title: Fasteners Quality assurance system
Organization: CEN
Year: 2002
Status: Active
NS 1842:1970
Title: Tapping screws, tolerances
Organization: SN
Year: 1970
Status: Inactive
DS/ISO 2538
Title: Geometrical product specifications (GPS) - Series of angles and slopes on prisms
Organization: DS
Year: 2000
Status: Inactive
NF F50-011
Title: Railway fixed equipment. Thiollier packing.
Organization: AFNOR
Year: 1990
Status: Active
NS-EN 14399-2:2005
Title: High-strength structural bolting assemblies for preloading - Part 2: Suitability test for preloading
Organization: SN
Year: 2005
Status: Inactive
NS-EN ISO 4035:2000
Title: Hexagon thin nuts (chamfered) - Product grades A and B (ISO 4035:1999)
Organization: SN
Year: 2001
Status: Inactive
DIN EN 27286
Title: Graphical symbols for resistance welding equipment (ISO 7286:1986); german version EN 27286:1991
Organization: DIN
Year: 1991
Status: Inactive
NS-EN 13230-5:2002
Title: Railway applications - Track - Concrete sleepers and bearers - Part 5: Special elements
Organization: SN
Year: 2003
Status: Inactive
NS-EN ISO 8744:1997
Title: Grooved pins - Full-length taper grooved (ISO 8744:1997)
Organization: SN
Year: 1998
Status: Active
SN EN 20898-2
Title: Mechanical properties of fasteners - Part 2: Nuts with specified proof load values; coarse thread (ISO 898-2:1992)
Organization: SNV
Year: 1995
Status: Inactive
NS 5175:1988
Title: Fillets
Organization: SN
Year: 1988
Status: Active
NF F57-001
Title: Railway fixed equipment. Marshalling yard. Automatic points and rail brake control (precision firing method). Operating principles. Characteristics.
Organization: AFNOR
Year: 1991
Status: Active
DS 2063.4
Title: Tapered shaft ends with internal metric thread. Long series
Organization: DS
Year: 1970
Status: Inactive
NS-EN ISO 7042:1997
Title: Prevailing torque type all-metal hexagon nuts - Property classes 5, 8, 10 and 12 (ISO 7042:1997)
Organization: SN
Year: 1998
Status: Inactive
NF EN ISO 3952-4
Title: Kinematic diagrams - Graphical symbols - Part 4
Organization: AFNOR
Year: 1998
Status: Active
EN 2550
Title: Aerospace Series - Rivets, Solid, 100 Degrees Normal Countersunk Head, in Aluminium 1050A, Inch Based Series
Organization: CEN
Year: 1992
Status: Active
DS/EN 20340
Title: Conveyor belts - Flame retardation - Specifications and test method
Organization: DS
Year: 1993
Status: Inactive
HD 474 S1
Title: Dimensions of Ball and Socket Couplings of String Insulator Units
Organization: CENELEC
Year: 1987
Status: Inactive
NS-EN ISO 3952-2:1994
Title: Kinematic diagrams - Graphical symbols - Part 2 (ISO 3952-2:1981)
Organization: SN
Year: 1995
Status: Active
NF F54-006
Title: Fixed railway installations. Signalling. Wire transmissions. 85 mm pulleys.
Organization: AFNOR
Year: 1973
Status: Active
DIN EN 14665
Title: Thermal spraying - Thermal sprayed coatings - Symbolic representation on drawings; German version EN 14665:2004
Organization: DIN
Year: 2005
Status: Inactive
DIN 21914-2
Title: Mine plans - Drilling and cavern - Part 2: Brine caverns
Organization: DIN
Year: 1999
Status: Active
NF E22-625
Title: Mechanical transmissions. Concentric assemblies on cylindrical carried with intermediate bush with conical external surface. Calculation.
Organization: AFNOR
Year: 1988
Status: Active
DIN 6434
Title: Nietzieher
Organization: DIN
Year: 1984
Status: Inactive
EN 14218
Title: Hexagon nuts with flange - Fine pitch thread
Organization: CEN
Year: 2003
Status: Active
SN EN ISO 3952-2
Title: Kinematic diagrams - Graphical symbols - Part 2 (ISO 3952-2:1981)
Organization: SNV
Year: 1995
Status: Active
DIN EN 2591-505
Title: Aeospace series - Elements of electrical and optical connection; Test methods - Part 505: Contact protection effectiveness (scoop-proof); German and English version EN 2591-505:2001
Organization: DIN
Year: 2002
Status: Active
EN ISO 14588
Title: Blind Rivets - Terminology and Definitions
Organization: CEN
Year: 2000
Status: Active
DIN 6305
Title: Knebelmuttern mit festem Knebel
Organization: DIN
Year: 2002
Status: Inactive
DIN 8154
Title: Bush chains with solid pins
Organization: DIN
Year: 1999
Status: Inactive
NF R94-301
Title: Road vehicles. Threading connection for components including an "0" ring. Dimensional characteristics.
Organization: AFNOR
Year: 1989
Status: Active
NF E25-017
Title: Fasteners - Counterbores for bolts and screws - Dimensions
Organization: AFNOR
Year: 2006
Status: Active
SN EN ISO 5261*SIA 400.101
Title: Technical drawings - Simplified representation of bars and profile sections (ISO 5261:1995)
Organization: SNV
Year: 1999
Status: Active
DIN 508
Title: Muttern fuer T-Nuten
Organization: DIN
Year: 2002
Status: Inactive
SN EN 12512*SIA 164.160
Title: Timber structures - Test methods - Cyclic testing of joints made with mechanical fasteners
Organization: SNV
Year: 2002
Status: Active
NF F56-204
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Post fixing bracket.
Organization: AFNOR
Year: 1983
Status: Active
EN 10226-3
Title: Pipes threads where pressure tight joint are made on the threads - Part 3: Verification by means of limit gauges
Organization: CEN
Year: 2005
Status: Active
EN ISO 8735
Title: Parrallel Pins with Internal Thread, of Hardened Steel or Martensitic Stainless Steel
Organization: CEN
Year: 1997
Status: Active
NS-EN ISO 7719:1997
Title: Prevailing torque type all-metal hexagon nuts, style 1 - Property classes 5, 8 and 10 (ISO 7719:1997)
Organization: SN
Year: 1998
Status: Inactive
NF L34-110
Title: Power take-off, shaft drive, blade and slot type. Female part.
Organization: AFNOR
Year: 1977
Status: Active
NF F57-017
Title: Railway fixed equipment. Doppler fizeau micro-wave radar. Characteristics.
Organization: AFNOR
Year: 1990
Status: Active
NF L31-240
Title: Precision ball bearings for instruments. Product standard.
Organization: AFNOR
Year: 1972
Status: Active
DS/CEN/TS 13126-6
Title: Building hardware, fittings for windows and door height windows - Requirements and test methods - Part 6: Variable geometry stay hinges (with or without a friction system)
Organization: DS
Year: 2004
Status: Inactive
NF F55-203
Title: Railway fixed equipment. Procedure for the establishment of safe signalling circuit diagrams.
Organization: AFNOR
Year: 1990
Status: Active
NS 5278:1972
Title: Washers for I-sections
Organization: SN
Year: 1972
Status: Active
DS 99
Title: Woodruff keys - Shaft diameters, dimensions of corresponding Woodruff keys and keyway depth in shaft and hub
Organization: DS
Status: Active
DS 521
Title: Rubber sealing rings for water and waste-water piping
Organization: DS
Year: 1989
Status: Inactive
NS-EN 13906-1:2002
Title: Cylindrical helical springs made from round wire and bar - Calculation and design - Part 1: Compression springs
Organization: SN
Year: 2002
Status: Inactive
NF EN 681-2
Title: Elastomeric seals - Materials requirements for pipe joint seals used in water and drainage applications - Part 2 : thermoplastic elastomers
Organization: AFNOR
Year: 2000
Status: Active
DIN 3998 Beiblatt 1
Title: Denominations on Gears and Gear Pairs; Alphabetical Index of Equivalent Terms
Organization: DIN
Year: 1976
Status: Active
NS 6273:1985
Title: Round hand-holes - Gaskets
Organization: SN
Year: 1985
Status: Active
DIN 48063-1
Title: Split Pins; Dimensions
Organization: DIN
Year: 1978
Status: Inactive
NS 5252:1972
Title: Palnuts, self locking counternuts - UNC threads 1/4" to 2"
Organization: SN
Year: 1972
Status: Active
NS-ISO 8734:1987
Title: Parallel pins, hardened (dowel pins)
Organization: SN
Year: 1988
Status: Inactive
NS 5003:1969
Title: Gears - Basic rack with tip relief of cylindrical gears
Organization: SN
Status: Inactive
DIN 69001-41
Title: Machine tools; Multi-spindle heads; Guide sleeves Type A
Organization: DIN
Year: 1981
Status: Active
NS 1811:1969
Title: Hexagon socket set screws with cup point, UNC
Organization: SN
Status: Active
NS-EN ISO 13918:1998
Title: Welding - Studs and ceramic ferrules for arc stud welding (ISO 13918:1998)
Organization: SN
Year: 1999
Status: Inactive
DIN 39
Title: Fixed ball handles
Organization: DIN
Year: 2003
Status: Active
DIN 16903-2
Title: Gewindebuchsen fuer Kunststoff-Formteile, geschlossen, mit Scheibe
Organization: DIN
Year: 1974
Status: Inactive
NS 83:1969
Title: Rectangular or square parallel keys and their corresponding keyways
Organization: SN
Status: Active
VDI/VDE 2254
Title: Feinwerkelemente; Drehkupplungen; Uebersicht
Organization: VDI
Year: 1976
Status: Inactive
DIN 3963
Title: Toleranzen fuer Stirnradverzahnungen; Toleranzen fuer Waelzabweichungen
Organization: DIN
Year: 1978
Status: Inactive
NS-EN ISO 4042:1999
Title: Fasteners - Electroplated coatings (ISO 4042:1999)
Organization: SN
Year: 1999
Status: Inactive
NS-ISO 8676:1988
Title: Hexagon head screws with metric fine pitch thread - Product grades A and B - (= EN 28676:1991) (ISO 8676:1988)
Organization: SN
Year: 1992
Status: Inactive
DS/EN 4120
Title: Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread - Classification: 1 210 MPa (at ambient temperature) / 730 °C
Organization: DS
Year: 2005
Status: Active
EN ISO 15481
Title: Cross Recessed Pan Head Drilling Screws with Tapping Screw Thread
Organization: CEN
Year: 1999
Status: Active
NF EN ISO 15978
Title: Open end blind rivets with break pull mandrel and countersunk head - AIA/St
Organization: AFNOR
Year: 2003
Status: Active
NF F52-003
Title: Railway fixed equipment. Hammer head bolts 73.
Organization: AFNOR
Year: 1993
Status: Active
NS-EN ISO 7047:1995/AC:1997
Title: Corrigendum to NS-EN ISO 7047:1995 - Countersunk raised head screws (common head style) with type H or type Z cross recess - Product grade A (ISO 7047:1994)
Organization: SN
Year: 1995
Status: Inactive
DIN EN 1666
Title: Sechskantmuttern mit Klemmteil und Flansch (mit nichtmetallischem Einsatz), mit metrischem Feingewinde (ISO 12125:1997, modifiziert); Deutsche Fassung EN 1666:1997
Organization: DIN
Year: 1998
Status: Active
DS/EN 50281-3
Title: Equipment for use in the presence of combustible dust - Part 3: Classification of areas where combustible dusts are or may be present
Organization: DS
Year: 2002
Status: Inactive
SN 219505-22
Title: Gewindeanschluesse fuer Fuelldruck <kleiner =>200 bar; Teil 22: Anschluss G 5/8<Zoll> innen fuer Handanzug
Organization: SNV
Year: 1979
Status: Active
DS 44
Title: Internal thread runout and undercut - ISO metric thread
Organization: DS
Status: Active
NF EN 27435
Title: Slotted set screws with long dog point.
Organization: AFNOR
Year: 1992
Status: Active
NS 5253:1972
Title: Palnuts, self locking counternuts - UNF-threads 1/4" to 1"
Organization: SN
Year: 1972
Status: Active
EN ISO 10485
Title: Cone proof load test on nuts
Organization: CEN
Year: 2004
Status: Active
NS 5600:1984
Title: Grooved pulleys for classical and narrow V-belts - Sections Y, Z, A, B, C, D, E, SPZ, SPA, SPB and SPC (ISO 4183:1980 modified)
Organization: SN
Year: 1984
Status: Active
NS-EN 682:2002
Title: Elastomeric Seals - Materials requirements for seals used in pipes and fittings carrying gas and hydrocarbon fluids
Organization: SN
Year: 2002
Status: Active
NS-EN ISO 7046-1:1994
Title: Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 1: Steel of property class 4.8 (ISO 7046-1:1994)
Organization: SN
Year: 1994
Status: Inactive
NS-EN ISO 4032:2000
Title: Hexagon nuts, style 1 - Product grades A and B (ISO 4032:1999)
Organization: SN
Year: 2001
Status: Inactive
SN EN ISO 3952-1/A1
Title: Kinematic diagrams - Graphical symbols - Part 1 : Amendment 1 (ISO 3952-1:1981/Amd 1:2002)
Organization: SNV
Year: 2004
Status: Active
DIN 85005-27
Title: Ships and marine technology - Graphical symbols for technical documentation - Part 27: Mechanical remote controls
Organization: DIN
Year: 2004
Status: Active
DS 5009.10-1
Title: Graphical symbols for diagrams - Part 10: Telecommunications 2 - Transmission - Amendment 1: Optical fibres
Organization: DS
Year: 1988
Status: Inactive
DS/EN 4119
Title: Aerospace series - Nuts, bihexagonal, self-locking, deep counterbore, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C
Organization: DS
Year: 2005
Status: Active
EN 28734
Title: Parallel Pins, Hardened (Dowel Pins)
Organization: CEN
Year: 1992
Status: Inactive
NS 6011:1976
Title: Shipbuilding - Clamp holders, angle bar - For flat bar pipe clamps, hook-straps, to grip small pipes
Organization: SN
Year: 1976
Status: Inactive
NS 1858:1971
Title: Countersinks for countersunk head screw, metric (90 degrees)
Organization: SN
Year: 1971
Status: Inactive
SN ISO 6194-4
Title: Rotary shaft lip type seals - Part 4: Performance test procedures (ISO 6194-4:1999)
Organization: SNV
Year: 2005
Status: Active
NF F05-006
Title: Railway fixed equipment. Triangle head bolts.
Organization: AFNOR
Year: 1993
Status: Active
NF A45-321
Title: Iron and steel. 60 G grooved rail and its fish plates.
Organization: AFNOR
Year: 1990
Status: Active
SN EN 1515-3
Title: Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, class designated
Organization: SNV
Year: 2005
Status: Active
SN EN ISO 7380
Title: Hexagon socket button head screws (ISO 7380:2004)
Organization: SNV
Year: 2004
Status: Inactive
SN EN ISO 3952-4
Title: Kinematic diagrams - Graphic symbols - Part 4 (ISO 3952-4:1984)
Organization: SNV
Year: 1998
Status: Active
DIN 109-1
Title: Driving Elements; Circumferential Speeds
Organization: DIN
Year: 1973
Status: Active
NS 5125:1988
Title: Spring cotter pins
Organization: SN
Year: 1988
Status: Inactive
SN EN ISO 10485
Title: Cone proof load test on nuts (ISO 10485:1991)
Organization: SNV
Year: 2004
Status: Active
NS 1874:1983
Title: ISO general purpose metric screw threads - Tolerances - Principles and basic data
Organization: SN
Year: 1983
Status: Inactive
DIN 21917
Title: Bergmaennisches Risswerk - Gebirgs- und Bodenbewegungen
Organization: DIN
Year: 1999
Status: Active
DIN ISO 8826-1
Title: Technical drawings; rolling bearings; part 1: general simplified representation; identical with ISO 8826-1:1989
Organization: DIN
Year: 1990
Status: Active
NS-EN 13232-2:2003
Title: Railway applications - Track - Switches and crossings - Part 2: Requirements for geometric design
Organization: SN
Year: 2003
Status: Inactive
SN EN ISO 8745
Title: Grooved pins - Half-length taper grooved (ISO 8745:1997)
Organization: SNV
Year: 1998
Status: Active
DS/ISO 6020-1
Title: Hydraulic fluid power - Single rod cylinders - Mounting dimensions - 160 bar (16 000 kPa) series - Part 1: Medium series
Organization: DS
Year: 1989
Status: Inactive
DS 421
Title: Dansk Ingeniorforening's Code of Practice for flexible, water-tight joints for pipe-lines of concrete, etc.
Organization: DS
Year: 1986
Status: Active
NS-ISO 4018:1988
Title: Hexagon head screws - Product grade C - (= EN 24018:1991) (ISO 4018:1988)
Organization: SN
Year: 1992
Status: Inactive
DS/ISO 8748
Title: Spring-type straight pins - Coiled, heavy duty
Organization: DS
Year: 1992
Status: Inactive
NF L31-224
Title: Airframe bearings, double row. Self aligning ball bearings. Bearing steel. Dimensions and loads.
Organization: AFNOR
Year: 1973
Status: Active
DIN ISO 2162-2
Title: Technische Produktdokumentation - Federn - Teil 2: Angaben fuer zylindrische Schraubendruckfedern; Identisch mit ISO 2162-2:1993
Organization: DIN
Year: 1994
Status: Active
NF F56-151
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Anchor bolts.
Organization: AFNOR
Year: 1978
Status: Active
EN 24014
Title: Hexagon Head Bolts - Product Grades A and B
Organization: CEN
Year: 1991
Status: Inactive
DIN 5296
Title: Ringe
Organization: DIN
Status: Active
NF ISO 1977
Title: Conveyor chains, attachments and sprockets
Organization: AFNOR
Year: 2006
Status: Active
NF F56-335
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Sole plates for cross-members.
Organization: AFNOR
Year: 1978
Status: Active
NF L05-020
Title: Screw threads. Thread run-outs (rech.).
Organization: AFNOR
Status: Active
DIN 13-23
Title: ISO general purpose metric screw threads - Part 23: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 53 mm to 110 mm
Organization: DIN
Year: 2005
Status: Active
DS 106.4
Title: Technical drawing - Graphical symbols for piping, etc. for refrigerating plants
Organization: DS
Status: Inactive
DIN EN 27434
Title: Gewindestifte mit Schlitz und Spitze (ISO 7434:1983); Deutsche Fassung EN 27434:1992
Organization: DIN
Year: 1992
Status: Active
DS 98
Title: Parallel keys - Holes for hold down and lifting screws
Organization: DS
Status: Active
DIN EN 24766
Title: Slotted set screws with flat point (ISO 4766:1983); german version EN 24766:1992
Organization: DIN
Year: 1992
Status: Inactive
DIN EN ISO 1234
Title: Split pins (ISO 1234:1997); German version EN ISO 1234:1997
Organization: DIN
Year: 1998
Status: Active
DIN 24902-20
Title: Graphical symbols for information; plastic machinery
Organization: DIN
Year: 1981
Status: Active
NF E22-177
Title: Parallel keys. Dimensions.
Organization: AFNOR
Year: 1987
Status: Active
NS 5143:1971
Title: Retaining rings for shafts, normal type
Organization: SN
Year: 1971
Status: Inactive
NS 5149:1972
Title: Retaining rings with lugs for holes
Organization: SN
Year: 1972
Status: Active
NF EN ISO 8739
Title: Grooved pins. Full-length parallel grooved, with pilot.
Organization: AFNOR
Year: 1997
Status: Active
DS/EN 28745
Title: Grooved pins - Half-length taper grooved
Organization: DS
Year: 1992
Status: Inactive
NS-EN ISO 16583:2002
Title: Open end blind rivets with break pull mandrel and countersunk head - Cu/St or Cu/Br or Cu/SSt (ISO 16583:2002)
Organization: SN
Year: 2003
Status: Active
DS/INSTA 219
Title: Plastics pipes - Sealing rings of thermoplastic elastomers
Organization: DS
Year: 1990
Status: Active
DIN 620-2
Title: Waelzlager; Waelzlagertoleranzen; Toleranzen fuer Radiallager
Organization: DIN
Year: 1988
Status: Active
NF EN ISO 4028
Title: Hexagon socket set screws with dog point
Organization: AFNOR
Year: 2004
Status: Active
DIN 30295-1
Title: Gerundetes Trapezgewinde; Nennmasse
Organization: DIN
Year: 1973
Status: Active
EN 3058
Title: Bearings, Airframe Rolling - Rigid Double Row Ball Bearings in Corrosion Resisting Steel - Dimensions and Loads
Organization: CEN
Year: 1994
Status: Active
DIN 1479
Title: Hexagon turnbuckles
Organization: DIN
Year: 2005
Status: Active
NS-EN ISO 21670:2003
Title: Hexagon weld nuts with flange (ISO 21670:2003)
Organization: SN
Year: 2003
Status: Inactive
NF F03-007
Title: Railway rolling stock - Grade A - Round head and domed head nuts - Symbols R and CR
Organization: AFNOR
Year: 1983
Status: Active
NS-ISO 8752:1987
Title: Spring-type straight pins, slotted
Organization: SN
Year: 1988
Status: Inactive
NS-ISO 8748:1987
Title: Spring-type straight pins - Coiled, heavy duty
Organization: SN
Year: 1988
Status: Inactive
NS-EN 13674-1:2003
Title: Railway applications - Track - Rail - Part 1: Vignole railway rails 46 kg/m and above
Organization: SN
Year: 2003
Status: Inactive
NS 5851:1983
Title: Plain bearings made from sintered materials - Dimensions and tolerances (ISO 2795:1979 modified)
Organization: SN
Year: 1983
Status: Active
NS-ISO 8740:1986
Title: Grooved pins - Full-length parallel grooved, with chamfer
Organization: SN
Year: 1988
Status: Inactive
DIN 6306
Title: Knebelschrauben mit losem Knebel
Organization: DIN
Year: 2002
Status: Inactive
DS/ISO 68
Title: ISO general purpose screw threads - Basic profile
Organization: DS
Year: 1980
Status: Inactive
NS-EN ISO 14588:2000
Title: Blind rivets - Terminology and definitions (ISO 14588:2000)
Organization: SN
Year: 2001
Status: Active
DIN 2282-2
Title: Geometrical Product Specifications (GPS) - "GO" screw gauging members - Part 2: "GO" workshop gauges, check and setting gauging members for ISO general purpose metric screw threads over 40 mm up to...
Organization: DIN
Year: 2001
Status: Active
NS-EN ISO 15982:2002
Title: Open end blind rivets with break pull mandrel and countersunk head - AIA/AIA (ISO 15982:2002)
Organization: SN
Year: 2003
Status: Active
NF L46-012
Title: O-rings. Fluorocarbon rubber 64C8. Precision class A. Quality class 3.
Organization: AFNOR
Year: 1986
Status: Active
DIN 63201
Title: Graphical symbols for textile machines
Organization: DIN
Year: 1982
Status: Inactive
DIN 3977
Title: Measuring element diameters for the radial or diametral dimension for testing tooth thickness of cylindrical gears
Organization: DIN
Year: 1981
Status: Active
SN 219505-7
Title: Gewindeanschluss W 21,8x1/14<Zoll>; Fuelldruck <kleiner =>200 bar
Organization: SNV
Year: 1978
Status: Active
NF E22-176
Title: Keying. Forced assembly by means of taper keys. Dimensions.
Organization: AFNOR
Year: 1987
Status: Active
NS-EN 1337-1:2000
Title: Structural bearings - Part 1: General design rules
Organization: SN
Year: 2000
Status: Active
NF F56-154
Title: Fixed railway installations. Equipment for overhead telecommunication and signalling lines. Stay-tightener with standard eye.
Organization: AFNOR
Year: 1978
Status: Active
SN EN ISO 16047
Title: Fasteners - Torque/clamp force testing (ISO 16047:2005)
Organization: SNV
Year: 2005
Status: Active
DS/EN 28734
Title: Parallel pins - Hardened (Dowel pins)
Organization: DS
Year: 1992
Status: Inactive
DIN EN ISO 15981
Title: Open end blind rivets with break pull mandrel and protruding head - AlA/AlA (ISO 15981:2002); German version EN ISO 15981:2002
Organization: DIN
Year: 2003
Status: Active
DS/EN ISO 2342
Title: Slotted headless screws with shank
Organization: DS
Year: 2003
Status: Active
NS 2673:1984
Title: Aluminium/steel bolted joints - Countersunk and collar chloroprene rubber ferrules
Organization: SN
Year: 1984
Status: Active
DS/ISO 8739
Title: Grooved pins - Full-length parallel grooved, with pilot
Organization: DS
Year: 1988
Status: Inactive
DIN 63202
Title: Textile machinery and accessories - Safety signs - Warning signs
Organization: DIN
Year: 2003
Status: Active
DS/EN 4118
Title: Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C
Organization: DS
Year: 2005
Status: Active
NF L34-114
Title: Drive adapter for coupling blade and slot shaft with squared power take-off NF L 34-112.
Organization: AFNOR
Year: 1977
Status: Active


Advertisement