ASME B31.1 - : References
This document references the following standards:
MSS SP-58
ASME B31.8
ASME B16.24
ASME B16.22
MSS SP-44
NFPA 85
API 570
API SPEC 5L
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B1.20.3
ASME B16.1
ASME B16.10
ASME B16.11
ASME B16.14
ASME B16.15
ASME B16.18
ASME B16.20
ASME B16.21
ASME B16.22
ASME B16.24
ASME B16.25
ASME B16.26
ASME B16.3
ASME B16.34
ASME B16.4
ASME B16.42
ASME B16.47
ASME B16.48
ASME B16.5
ASME B16.50
ASME B16.9
ASME B18.2.1
ASME B18.2.2
ASME B18.2.3.5M
ASME B18.21.1
ASME B18.22M
ASME B31.3
ASME B31.4
ASME B31.8
ASME B31E
ASME B31J
ASME B31T
ASTM A105/A105M
ASTM A126
ASTM A135/A135M
ASTM A139/A139M
ASTM A178/A178M
ASTM A181/A181M
ASTM A192/A192M
ASTM A197/A197M
ASTM A210/A210M
ASTM A214/A214M
ASTM A216/A216M
ASTM A217/A217M
ASTM A242/A242M
ASTM A254/A254M
ASTM A268/A268M
ASTM A278/A278M
ASTM A283/A283M
ASTM A285/A285M
ASTM A299/A299M
ASTM A307
ASTM A322
ASTM A333/A333M
ASTM A336/A336M
ASTM A350/A350M
ASTM A351/A351M
ASTM A354
ASTM A358/A358M
ASTM A36/A36M
ASTM A376/A376M
ASTM A377
ASTM A389/A389M
ASTM A395/A395M
ASTM A409/A409M
ASTM A420/A420M
ASTM A426/A426M
ASTM A437/A437M
ASTM A449
ASTM A451/A451M
ASTM A453/A453M
ASTM A47/A47M
ASTM A48/A48M
ASTM A515/A515M
ASTM A516/A516M
ASTM A53/A53M
ASTM A530/A530M
ASTM A536
ASTM A575
ASTM A587
ASTM A672/A672M
ASTM A691/A691M
ASTM A790/A790M
ASTM A815/A815M
ASTM A928/A928M
ASTM A992/A992M
ASTM B108/B108M
ASTM B148
ASTM B150/B150M
ASTM B151/B151M
ASTM B161
ASTM B163
ASTM B165
ASTM B166
ASTM B167
ASTM B168
ASTM B171/B171M
ASTM B221
ASTM B234
ASTM B241/B241M
ASTM B247
ASTM B26/B26M
MSS SP-106
MSS SP-25
MSS SP-42
MSS SP-43
MSS SP-45
MSS SP-51
MSS SP-53
MSS SP-54
MSS SP-55
MSS SP-58
MSS SP-6
MSS SP-61
MSS SP-67
MSS SP-68
MSS SP-75
MSS SP-79
MSS SP-80
MSS SP-83
MSS SP-88
MSS SP-9
MSS SP-93
MSS SP-94
MSS SP-95
MSS SP-97
NFPA 1963
NFPA 85
PFI ES-16
PFI ES-24
ASTM B280
ASTM B283/B283M
ASTM B302
ASTM B315
ASTM B32
ASTM B338
ASTM B361
ASTM B366/B366M
ASTM B367
ASTM B381
ASCE 7-22
MSS SP-105
ASTM B408
ASTM B409
ASTM B423
ASTM B424
ASTM B425
ASTM B43
ASTM B435
ASTM B443
ASTM B444
ASTM B446
ASTM B462
ASTM B463
ASTM B466/B466M
ASTM B467
ASTM B468
ASTM B473
ASTM B546
ASTM B564
ASTM B572
ASTM B574
ASTM B575
ASTM B584
ASTM B608
ASTM B61
ASTM B619/B619M
ASTM B62
ASTM B625
ASTM B626
ASTM B649
ASTM B673
ASTM B674
ASTM B675
ASTM B676
ASTM B677
ASTM B68/B68M
ASTM B688
ASTM B690
ASTM B691
ASTM B704
ASTM B705
ASTM B729
ASTM B75/B75M
ASTM B804
ASTM B828
ASTM B861
ASTM B862
ASTM B88
ASTM D323 REV A
ASTM E125
ASTM E186
ASTM E280
ASTM E446 ADJUNCT SET
AWWA B200
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C115/A21.15
AWWA C150/A21.50
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C207
AWWA C208
AWWA C300
AWWA C301
AWWA C302
AWWA C304
AWWA C500
AWWA C504
AWWA C509
AWWA C600
AWWA C606
ASME B16.34 INTERPRETATIONS
NFPA 54
MSS SP-44
ASME B31.8S
ASTM A789/A789M
ASTM A249/A249M REV A
ASTM A276/A276M
AGA Z223.1
ASTM B16/B16M
ASTM E165/E165M
ASTM B221M
ASTM A134/A134M
ASTM A179/A179M
ASTM A106/A106M REV A
ASTM A387/A387M REV A
ASTM A564/A564M REV A
ASTM A576
ASTM A671/A671M
ASTM B111/B111M REV A
ASTM B210/B210M REV A
ASTM B251/B251M
ASTM B265 REV A
ASTM B348/B348M
ASTM B42
ASTM B622 REV B
ASTM E94/E94M
ASCE 7-22
ASME B36.10
ASME B36.19
ASTM A450/A450M
ASTM A965/A965M REV A
ASTM B209/B209M REV A
ASTM B407
ASTM A312/A312M REV A
ASTM A320/A320M REV A
ASTM A335/A335M
ASTM A403/A403M REV B
FCI ANSI/FCI 79-1
ASTM A193/A193M
ASTM A182/A182M
ASTM A194/A194M
ASTM A213/A213M
ASTM A234/A234M REV A
ASTM A240/A240M
ASTM A369/A369M
ASTM A479/A479M REV A
MSS SP-105
This document is referenced by the following standards:
UFGS-40 17 30.00 40
IGEM UP/2
UFGS-22 00 00
UFGS-23 52 33.02 20
ISO 19859
IEC 62282-4-101
ISO TS 19880-1
NFPA 664
NFPA 30
ASME B31.9
NFPA 12
API STD 672
ASME AG-1
ASME PTC 19.11
IAPMO UPC
NFPA 17
NFPA 32
NFPA 86
ASME A17.1
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
MSS SP-104
NFPA 13
NFPA 11
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
ICC I-CODE IFC
ASME PVHO-1
ASTM F1201
ASTM F1386
ASME STP-PT-074
IGEM IGE/GM/8 PART 1
NFPA 56
ANS 40.37
IAPMO CPC
NFPA 1H
46 CFR PART 114
ISO 16111
ISO 24817
ASTM A1091/A1091M
UFGS-23 09 23.13 20
ASCE 4-16
CSA CAN3-N288.3.2-M85
COMDTINST 16000.7B CHANGE 2
IAPMO LAPC
CABC CAFC
UFGS-40 18 00.00 40
ASHRAE FUNDAMENTALS SI CH 22
CSA/AM ANSI Z223.2-1992
ASHRAE FUNDAMENTALS IP CH 22
BSI BS EN ISO 10440-2
ASME PTB-11
ASME STP-PT-077
AGA Z380.1
CTI STD-154
NFPA 87
UFGS-23 81 23.00 20
UFGS-23 52 33.03 20
UFGS 22 00 70
UFGS-23 09 53.00 20
CEN EN ISO 24817
ICC I-CODE ORFC
ASTM B834
NFPA 12A
46 CFR PART 175
AIAA G-095A
ASME B16.49
ASME/BPVC SEC I
ASME/BPVC SEC I SPANISH
ASME/BPVC SEC IX
ACI 318
ACI 318M
MIL-DTL-18436G
ASCE 41-17
ASME PCC-3
UFGS-23 84 19.00
SSTD-8070-0095-PRESSUR REV A
DIN EN ISO 24817
DIN EN ISO 24817
ASTM F1271
ASTM F1298
ASTM F2934
ASTM F1020
46 CFR PART 125
UFGS-23 52 43.00 10
API STD 16AR
NFPA 13H
ANS 55.1
CSA N293-12
API STD 620
NFPA 2001
ASTM F1007
MIL-STD-777F CHANGE 2
ASME STP-PT-003
ISO IWA 28
ASCE 48136
ISA 67.01.01
NFPA 750
NFPA 805
ANS 59.51
AGA Z223.1 HANDBOOK
NFPA 850
ASME/BPVC SEC XI-1
CSA B51-19
CSA S6:19
CSA Z180.1-19
IAPMO CLAPC
ISO 18647
ASTM F1200 REV A
CEN EN 13941-1
CSA B139 SERIES-19
CSA B355-19
CSA N285.7-21
CSA N289.3-20
CSA N290.5:16
CSA Z275.2:20
CSA Z275.2-20
DNV-RP-D101
CSA N393:22
CSA Z245.11:22
29 CFR PART 1910 VOL 5
ACI 350 IN-LB
CSA ASME A17.1-2022/CSA B44:22
CSA N289.1:18
CSA N293:23
CSA W178.1:18
CSA W178.2:18
CSA Z662-23
MSS SP-99
Advertisement