ASME B16.5 - : References
This document references the following standards:
ASME B16.34
ASME B31.3
ISO 7005-1
ASME B16.21
ASME B16.10
ASME PCC-1
ASME B16.20
ASME B16.25
ASME B46.1
ASME B18.31.2
ASME B1.1
ASME B1.20.1
ASME B16.20
ASME B16.21
ASME B16.25
ASME B16.34
ASME B18.2.1
ASME B18.2.2
ASME B18.31.2
ASME B46.1
ASME PCC-1
ASME/BPVC SEC I
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-B
ASME/BPVC SEC II-C
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASTM A106/A106M REV A
ASTM A203/A203M
ASTM A204/A204M
ASTM A216/A216M
ASTM A217/A217M
ASTM A307
ASTM A351/A351M
ASTM A354
ASTM A387/A387M REV A
ASTM A449
ASTM A453/A453M
ASTM A515/A515M
ASTM A516/A516M
ASTM A537/A537M
ASTM A540/A540M
ASTM B127
ASTM B160
ASTM B162
ASTM B164
ASTM B166
ASTM B168
ASTM B333
ASTM B335
ASTM B408
ASTM B409
ASTM B424
ASTM B425
ASTM B434
ASTM B435
ASTM B443
ASTM B446
ASTM B462
ASTM B463
ASTM B473
ASTM B511/B511M
ASTM B536
ASTM B564
ASTM B572
ASTM B573
ASTM B574
ASTM B575
ASTM B581
ASTM B582
ASTM B599
ASTM B620
ASTM B621
ASTM B625
ASTM B649
ASTM B672
ASTM B688
ASTM E29
ISO 7005-1
ISO 9001
MSS SP-44
MSS SP-45
MSS SP-55
MSS SP-6
MSS SP-61
MSS SP-9
ISO 9000
ASME B16.34 INTERPRETATIONS
ASME B31.3
ASME B16.10
ASME B36.10
ASME/BPVC SEC III APPENDICES
ASTM A352/A352M
ASTM A320/A320M REV A
ASTM A312/A312M REV A
ASTM A193/A193M
ASTM A182/A182M
ASTM A194/A194M
ASTM A240/A240M
ISO 25457
This document is referenced by the following standards:
ASME B16.47
BSI BS EN 60534-7
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
SNV SN EN ISO 10434
SNV SN EN ISO 15761
UFGS-31 21 00
UFGS-31 73 19
UFGS-33 01 50.55
UFGS-33 01 50.65
UFGS-35 45 01
BSI PD 8010-1 + A1
BSI PD 8010-2 + A1
BSI BS 4082-1
ISO 5752
API RP 17B
NFPA 11
BSI BS EN ISO 14723
BSI BS EN ISO 13703
API SPEC 15HR
NORSOK D-007
API SPEC 15LR
API STD 609
MSS SP-51
ASTM F1386
ASTM F3149
ASTM A487/A487M
API STD 600
API STD 541
ISO 10631
BSI BS ISO 7121 - TC
BSI BS ISO 7121
ASTM A985/A985M
MSS SP-92
SNV SN EN ISO 27509
ASME B31.8
30 CFR PART 250
NFPA 13D
NFPA 13R
NFPA 15
ASTM F1273
ASTM F1122
ASTM F3386/F3386M
UFGS-46 61 00
UFGS-46 51 00.00 10
UFGS-26 42 13
UFGS-35 45 02.00 10
CEI EN 60534-7
ISO 10497
CSA/AM CSA/ANSI NGV 4.8:21
MIL-DTL-15730N
33 CFR PART 154
ISO 19240
ISO 20848-3
ISO 20602
ISO 13709
ISO 13628-11
ISO 6002
ISO 11711-1
ISO 20519
ISO 10434
ISO 7121
ISO 18139
ISO 13703
ISO 18647
ISO 10437
ISO 17602
ISO 16904
ISO 19037
ISO 10423
ISO 10438-1
ISO 10438-1
ISO 10439-1
ISO 10440-1
ISO 12212
ISO 13623
ISO 13628-1
ISO 13628-11
ISO 13707
ISO 13710
ISO 14313
ISO 14692-2
ISO 14692-3
ISO 14723
ISO 14723
ISO 15590-3
ISO 15761
ISO 16003
ISO 16812
ISO 17078-4
ISO 17292
ISO 18154
ISO 21157
ISO 21159
ISO 21593
ISO 23055
ISO 23551-1
ISO 23553-1
ISO 27509
ISO 3977-3
ISO 8277
ISO TR 17177
NEN-ISO 5752
46 CFR PART 153
46 CFR PART 56
46 CFR PART 39
49 CFR PART 192
API STD 681
BSI BS EN ISO 13709
BSI BS EN ISO 13710
BSI BS EN ISO 17078-4
CEN EN 14161
API STD 613
MODUK DEF STAN 02-357: PART 04
API STD 675
NEN-EN 1416
API SPEC 6D
IAPMO USHGC
IAPMO USPSHTC
BSI BS ISO 11711-1 - TC
BSI BS EN ISO 16812
ASHRAE FUNDAMENTALS SI CH 22
IAPMO UMC
IAPMO UPC
ASHRAE FUNDAMENTALS IP CH 22
BSI BS EN ISO 14692-2
PIP PCCCV001
BSI BS EN ISO 10440-1
UFGS-26 42 17
ASTM D1998
API RP 751
BSI BS EN ISO 10437
BSI BS ISO 3977-3
BSI BS ISO 15840
BSI BS EN ISO 10438-1
BSI BS EN ISO 12212
API TR 934-J
BSI BS EN 1515-3
BSI BS EN 1759-1
CSA Z245.12-21
API STD 677
API STD 620
UFGS-23 23 00
ASTM F1199
BSI BS EN ISO 25457
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
PIP PNSM0105
CSA B55.2:20
ASTM F1545 REV A
DNV-RP-D101
BSI BS EN ISO 10434
BSI BS EN ISO 17292
IGEM TD/1
ASSE 1063
ICC I-CODE IFGC COMM
ICC I-CODE IMC COMM
API STD 602
NFPA 13
HI ANSI/HI 9.6.2
NEN 3650-2
MS18301 REV C (1)
AWWA D100
ASME RTP-1
NEN-ISO 20602
ASTM F2880
PPI TN-38
UFC 3-430-05
UFC 3-430-11
UFC 3-460-01
AWWA C115/A21.15
AWWA C153/A21.53
AWWA C207
AWWA C530
AWWA M75
AWWA C520
AWWA C704
AWWA C751
AWWA C906
AWWA D103
AWWA C111/A21.11
AWWA C228
AWWA C512
AWWA C519
AWWA D120
AWWA E200
IAPMO NSPC
API STD 676
MSS SP-81
API SPEC 15PX
API STD 594
ASME B16.42
ASTM F1973
API STD 614
BSI BS EN 12516-1 + A1
ASSP Z117.1
NYBC NYMC
NYBC NYFGC
MSS SP-135
ASTM F2805
ICC I-CODE VMC
ICC I-CODE VFGC
CEN EN ISO 23553-1
API STD 667
NEN-EN-ISO 23553-1
API STD 622
CSA Z341 SERIES:22
API STD 617
NEN 3656
KSC-STD-Z-0006 REV C
CSA Z620.3:22
SNV SN EN ISO 23553-1
MSS SP-152
API SPEC 12P
ASTM B834
API STD 546
API STD 682
IAPMO Z1001
PIP VESHP001
PIP PNSM0110
PIP PNSM0116
API STD 611
ASME B16.24
UFGS-23 05 15
NEN-EN-ISO 20519
NEN-ISO 15590-3
CEN EN ISO 24200
API SPEC 6DSS
API STD 565
CSA/AM ANSI/CSA HGV 4.8-2012
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM CSA/ANSI LC 6:08
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM ANSI Z223.2-1992
CEN EN ISO 20519
33 CFR PART 127
AGA Z380.1
SNV SN EN ISO 24200
SNV SN EN ISO 20519
ASME B16.48
ASME B31.1
ASME B40.100
ASME PCC-2
ASME B16.36
ASME B31.4
ASME B31.5
ASME B73.1
ASME B16.9
ASME B31.12
ASME B31.8 INTERPRETATIONS
ASME B31.9
ASME AG-1
ASME B73.3
ASME A112.3.1
ASME B16.38
ASME STP-PT-003
ASME COMPANION GUIDE V1
ASME B31J
ASME B40.200
ASME B31.5 INTERPRETATIONS
ASME COMPANION GUIDE V2
ASME PTC 19.3 TW
ASME PTC 6
ASME B31.1 CASES NO. 26
ASME NM.3.1
ASME PROCESS PIPING GUIDE
ASME B31E
ASME B16.1
ASME B16.33
ASME B16.5 INTERPRETATIONS
ASME B31.3 SPANISH
ASME B73.2
ASME B31.4 INTERPRETATIONS
ASME PCC-3
ASME NM.1
ASME PTB-8
ASME B31.3 INTERPRETATIONS
ASME PTB-9
ASME NM.3.2
ASTM A105/A105M
ASTM A350/A350M
MSS SP-25
ASTM F1200 REV A
CSA B149.1-20
CSA C900.2-21
DNV-OS-E101
DNV-OS-E201
ISO 24200
ASME MFC-4M
MSS SP-67
ASTM D4024
API STD 685
NRC NPC
NRC NFC
ASME PTB-3
API STD 663
CSA Z245.15:22
BSI BS EN ISO 17292 - TC
PIP VESAC001
PIP VESLP001
API STD 616
CEN EN 13121-3
NFPA 86
SNZ AS/NZS 5601.1
ASTM F1970
ASTM A694/A694M
FM 1112
PIP PHSPCCV001
FM 1011/1012/1013
FM 1020
CABC VOL 2
ASTM F704
ASTM F1007
FM 6061
ASTM F1020
ASTM F998
ASTM F1006
NEN-EN 13121-3
PIP PHSREP001
API RP 621
FM 1035
JSA JIS B 1217
JSA JIS B 8265
UFGS-44 10 00
CEN EN ISO 10497
NEN-EN-ISO 10497
FM 1521/1522
API RP 19G4
NFPA 2
IAPMO CMC
IAPMO CPC
SNV SN EN ISO 10497
BSI BS EN ISO 27509
ANS 58.16
ASTM F2363/F2363M
ISO 24224
NACE AMPP TR21448
NACE AMPP TR5A171
NFPA 54
NFPA 14
API SPEC 12D
NFPA 24
API SPEC 12F
NFPA 87
MSS SP-72A
MSS SP-25
CSA C22.2 NO. 139:19
PIP PHS0001
PIP VEEVJ001
PIP VESEH001
NORSOK L-005
IGEM TD/13
MIL-DTL-1947B
API RP 697
ICC I-CODE SCMC
ICC I-CODE SCFGC
AWWA C522
AFSPCMAN 91-710 VOLUME 7
ASTM A350/A350M
API STD 64
API STD 53
ASTM D5421
ASTM A988/A988M
ISO DIS 23551-11
ASTM F682 REV A
ASTM F1030
ASTM F1173
ASTM A105/A105M
ASTM F1271
ASTM F2798
ASTM F2934
ASTM A989/A989M
NACE AMPP GUIDE 21532
ASTM D6041
API STD 526
MIL-DTL-24740A
ASTM F2896
ASME SBS
CSA Z1006:23
MIL-DTL-17505H (1)
CSA/AM CSA/ANSI LNG 4.1-2018
ASTM D5677
CGA G-5.4
CGA H-3
SSTD-8070-0044-PIPE REV D
SSTD-8070-0047-PIPE REV C
SSTD-8070-0059-PIPE REV B-1
SSTD-8070-0061-PIPE
SSTD-8070-0067-PIPE REV E
SSTD-8070-0069-PIPE REV C
SSTD-8070-0128-PIPE REV A
NEN-EN-ISO 13703-3
BSI PD 5500 + A3
CSA Z662-23
ISO 13703-3
NASA-STD-8719.24 ANX REV B W/CHG 1
KSC-STD-Z-0009 REV E
NASA MPR 8710.1 REV C
NASA-STD-5005 REV D W/CHG 1
UFGS-22 15 09
NASA-STD 8719.24 REV A
CEN EN ISO 13703-3
KSC-STD-Z-0005 REV C
KSC-DE-512-SM REV M
ASTM B363
ASTM F3312/F3312M
API RP 687
MIL-DTL-2128E
ICC I-CODE IFGC
ICC I-CODE IMC
Advertisement