ASME B16.1 - : References
This document references the following standards:
ASME B1.1
ASME B1.20.1
ASME B16.5
ASME B18.2.1
ASME B18.2.2
ASME PCC-1
ASME/BPVC SEC VIII-1
ASTM A126
ASTM A307
ASTM E29
ISO 9001
MSS SP-45
MSS SP-6
MSS SP-9
ISO 9001
AWWA C110/A21.10
AWWA C110/A21.10
This document is referenced by the following standards:
CSA/AM ANSI Z21.71-1993
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI/CSA HGV 4.8-2012
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM ANSI Z223.2-1992
CSA/AM CSA/ANSI LC 6:08
PIP RESP73V
SNV SN EN 16767
BSI BS EN 16767 - TC
ASME B31.9
ASME NM.1
UFGS-21 13 16
UFGS-21 13 18
UFGS-21 13 19
UFGS-21 13 13
BSI BS ISO 22967
ICC I-CODE IFGC
FLBC FLFGC
ICC I-CODE SCFGC
API STD 650
BSI BS EN 16767
ICC I-CODE VFGC
ICC I-CODE IFGC COMM
ICC I-CODE ORMSC
ASTM F1201
ASME NM.3.2
ASME COMPANION GUIDE V2
NFPA 87
ICC I-CODE MNMFGC
ISO 10631
MSS SP-88
AWWA C515
NFPA 11
AWWA C514
NORSOK D-007
API STD 609
AWWA C701
API STD 541
ASME B31.8
ASME B31.3
NFPA 24
NFPA 13D
NFPA 13R
NFPA 15
UFGS-46 61 00
UFGS-46 51 00.00 10
UFGS-46 53 62
BSI BS ISO 10631
ISO 19240
ISO 13709
ISO 23551-8
ISO 23550
ISO 18647
ISO 10437
ISO 10439-1
ISO 10440-1
ISO 13707
ISO 13710
ISO 23551-1
ISO 23551-10
ISO 23551-5
ISO 23553-1
46 CFR PART 56
49 CFR PART 192
API STD 681
BSI BS EN ISO 13709
BSI BS EN ISO 13710
API STD 613
API STD 675
MSS SP-60
MSS SP-113
IAPMO USPSHTC
ASHRAE FUNDAMENTALS SI CH 22
IAPMO UMC
IAPMO UPC
ASHRAE FUNDAMENTALS IP CH 22
BSI BS ISO 19240
AWWA C516
BSI BS EN ISO 10440-1
BSI BS EN ISO 10437
BSI BS ISO 15840
API STD 677
ASTM F1199
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASTM F1545 REV A
BSI BS ISO 10631 - TC
ASSE 1063
NFPA 13
UFC 3-430-05
AWWA C115/A21.15
AWWA C153/A21.53
AWWA C207
AWWA C500
AWWA C507
AWWA C508
AWWA C511
AWWA C530
AWWA M75
ASME B16.21
AWWA C111/A21.11
AWWA C504
AWWA C509
AWWA C510
AWWA C512
AWWA C517
AWWA C520
AWWA C560
AWWA C702
AWWA C703
AWWA C704
AWWA C712
AWWA C906
AWWA E103
AWWA C228
AWWA C518
AWWA C561
AWWA C562
AWWA C563
AWWA D120
AWWA E200
AWWA M41
API STD 676
ASME B16.21
API STD 594
API STD 614
NYBC NYFGC
CEN EN ISO 23553-1
NEN-EN-ISO 23553-1
API STD 617
SNV SN EN ISO 23553-1
MSS SP-152
BSI BS EN ISO 23553-1 - TC
API STD 546
PIP PNSM0116
API STD 611
ASME B16.10
ASME B16.24
UFGS-23 05 15
AGA Z380.1
ASME B31.1
ASME PCC-2
ASME B31.5
ASME B31.12
ASME B31.8 INTERPRETATIONS
ASME B16.38
ASME B31J
ASME B31.5 INTERPRETATIONS
ASME B31.1 CASES NO. 26
ASME PROCESS PIPING GUIDE
ASME B31E
ASME B16.33
ASME B31.3 SPANISH
ASME PCC-3
ASME COMPANION GUIDE V1
ASME A112.14.1
ASME PTB-9
ASTM F1200 REV A
CSA B149.1-20
CSA B64 SERIES:21
CSA/AM CSA/ANSI NGV 4.8:21
ASME B31.4 INTERPRETATIONS
ASME B16.25
MSS SP-67
ASTM D4024
CSA/AM CSA/ANSI Z23550:22
API RP 615
NFPA 86
ASTM F704
ASTM F998
ASTM F1006
UFGS-44 10 00
NFPA 2
IAPMO CMC
IAPMO CPC
AWWA E110
ASTM F2363/F2363M
FCI ANSI/FCI 70-2
MSS SP-70
NFPA 54
NFPA 14
MSS SP-71
ASSE 1013
MSS SP-78
ASSE 1015
MSS SP-72A
MSS SP-25
PIP VEEVJ001
API RP 697
AWWA C522
ASTM D5421
ISO DIS 23551-11
ASTM F1173
ASTM F1271
ASTM D6041
SMACNA ROUND IND DUCT CONST STDS
SSTD-8070-0075-PIPE REV B
CSA C22.2 NO. 139:19
CSA Z662-23
NASA MPR 8710.1 REV C
UFGS-22 15 09
NEN-ISO 23551-5
BSI BS EN ISO 18647
KSC-DE-512-SM REV M
UFGS-33 11 00
API RP 687
PIP PNSMV035
Advertisement