I-CODE IPC - : References
This document references the following standards:
ICC I-CODE IFGC
ICC I-CODE IEBC
ICC I-CODE IPSDC
ICC I-CODE IMC
ASHRAE 18
ASME A112.1.2
ASME A112.1.3
ASME A112.14.1
ASME A112.14.3
ASME A112.14.4
ASME A112.14.6
ASME A112.18.1
ASME A112.18.2
ASME A112.18.3
ASME A112.18.6
ASME A112.18.9
ASME A112.19.1
ASME A112.19.12
ASME A112.19.14
ASME A112.19.15
ASME A112.19.19
ASME A112.19.2
ASME A112.19.3
ASME A112.19.5
ASME A112.19.7
ASME A112.21.3M
ASME A112.3.1
ASME A112.3.4
ASME A112.36.2
ASME A112.4.1
ASME A112.4.14
ASME A112.4.2
ASME A112.4.3
ASME A112.4.4
ASME A112.6.1M
ASME A112.6.2
ASME A112.6.3
ASME A112.6.4
ASME A112.6.7
ASME A112.6.9
ASME B1.20.1
ASME B16.11
ASME B16.12
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.23
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.34
ASME B16.4
ASME B16.51
ASME B16.9
ASSE 1001
ASSE 1002
ASSE 1003
ASSE 1004
ASSE 1008
ASSE 1010
ASSE 1011
ASSE 1012
ASSE 1013
ASSE 1014
ASSE 1015
ASSE 1016
ASSE 1017
ASSE 1018
ASSE 1019
ASSE 1020
ASSE 1022
ASSE 1023
ASSE 1024
ASSE 1035
ASSE 1037
ASSE 1044
ASSE 1047
ASSE 1048
ASSE 1049
ASSE 1050
ASSE 1051
ASSE 1052
ASSE 1056
ASSE 1060
ASSE 1061
ASSE 1062
ASSE 1064
ASSE 1066
ASSE 1069
ASSE 1070
ASSE 1071
ASSE 1072
ASSE 1079
ASSE 1082
ASSE 1084
ASSE 1085
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM A518/A518M
ASTM A53/A53M
ASTM A733
ASTM A74
ASTM A778/A778M
ASTM A888
ASTM B152/B152M
ASTM B251/B251M
ASTM B302
ASTM B306
ASTM B32
ASTM B42
ASTM B43
ASTM B447 REV A
ASTM B687
ASTM B75/B75M
ASTM B813
ASTM B828
ASTM B88
ASTM C1173
ASTM C1277
ASTM C14
ASTM C1440
ASTM C1460
ASTM C1461
ASTM C1540
ASTM C1563
ASTM C4
ASTM C425
ASTM C443
ASTM C564 REV A
ASTM C700
ASTM C76 REV A
ASTM D1253
ASTM D1785 REV A
ASTM D2235
ASTM D2239
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2564
ASTM D2609
ASTM D2657
ASTM D2661
ASTM D2665
ASTM D2672
ASTM D2683
ASTM D2729
ASTM D2737
ASTM D2846/D2846M REV A
ASTM D2855
ASTM D2949
ASTM D3034
ASTM D3035
ASTM D3138
ASTM D3139
ASTM D3212
ASTM D3261
ASTM D3311
ASTM D4068
ASTM D4551
ASTM E2635
ASTM E2727
ASTM F1055 REV A
ASTM F1281 REV A
ASTM F1282 REV A
ASTM F1412
ASTM F1476
ASTM F1488
ASTM F1504
ASTM F1548
ASTM F1673
ASTM F1807
ASTM F1866
ASTM F1871
ASTM F1960 REV B
ASTM F1970
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159 REV A
ASTM F2306/F2306M
ASTM F2389
ASTM F2434
ASTM F2561
ASTM F2599
ASTM F2648/F2648M
ASTM F2735
ASTM F2764/F2764M
ASTM F2769 REV A
ASTM F2831
ASTM F2855
ASTM F2881/F2881M
ASTM F2947/F2947M REV A
ASTM F3202 REV A
ASTM F3226/F3226M
ASTM F3240
ASTM F3328
ASTM F3347
ASTM F3348 REV A
ASTM F3371
ASTM F409
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F477
ASTM F493
ASTM F628
ASTM F656
ASTM F667/F667M
ASTM F714
ASTM F876 REV A
ASTM F877
ASTM F891
AWWA C104/A21.4
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C500
AWWA C504
AWWA C507
AWWA C510
AWWA C511
AWWA C651
AWWA C652
AWWA C901
AWWA C904
CISPI 301
CISPI 310
CSA ASSE 1016-2017/ASME A112.1016-2017/CSA B125.16-17
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ASSE 1037-2020/ASME A112.1037-2020/CSA B125.37:20
CSA/AM ASSE 1070-2020/ASME A112.1070-2020/CSA B125.70:20
IAPMO 1055
ASTM C1822
ASTM D2680
ASTM E84 REV D
ASTM F2618
ASTM F2763/F2763M
CSA ASME A112.18.1-2018/CSA B125.1-18
CSA ASME A112.18.2-2020/CSA B125.2:20
CSA ASME A112.18.6-2017/CSA B125.6:17
CSA ASME A112.19.1-2018/CSA B45.2-18
CSA ASME A112.19.2-2018/CSA B45.1-18
CSA ASME A112.19.3-2022/CSA B45.4:22
CSA ASME A112.19.5-2022/CSA B45.15:22
CSA ASME A112.19.7-2020/CSA B45.10:20
CSA ASME A112.4.2-2021/CSA B45.16:21
CSA ASSE 1002-2020/ASME A112.1002-2020/CSA B125.12-20
36 CFR PART 1192
ASME A18.1
ASTM E2235
ASTM F1292
ASTM F1487
BHMA A156.10
BHMA A156.19
ICC I-CODE IPSDC
ICC I-CODE IRC
ICC I-CODE IMC
ICC I-CODE IFGC
ICC I-CODE IEBC
ICC I-CODE IECC
ICC I-CODE IFC
IEC 60118-4
ISEA Z358.1
ISO 30500
MSS SP-110
MSS SP-122
MSS SP-139
MSS SP-67
MSS SP-70
MSS SP-71
MSS SP-72A
MSS SP-78
MSS SP-80
NFPA 51
NFPA 55
NFPA 70
NFPA 72
NFPA 99
NSF 14
NSF 18
NSF 184
NSF 3
NSF 350
NSF 359
NSF 372
NSF 42
NSF 44
NSF 50
NSF 53
NSF 58
NSF 61/600
NSF 62
CSA ASME A112.3.4-2018/CSA B45.9-18
CSA ASME A17.1-2022/CSA B44:22
CSA ASSE 1003-23/CSA B356:23
CSA B125.3:22
CSA B137.1:20
CSA B137.10:20
CSA B137.11:20
CSA B137.18:20
CSA B137.2:20
CSA B137.3:20
CSA B137.6:20
CSA B137.9:20
CSA B45.5:22/IAPMO Z124-2022
CSA B483.1:21
CSA B602-20
CSA B64.10:23/B64.10.1:23
CSA B79-08
CSA CAN/CSA-Z1001-18
IAPMO Z124
ICC A117.1
ICC I-CODE IBC
This document is referenced by the following standards:
SSTD-8070-0043-PIPE REV A-1
SSTD-8070-0075-PIPE REV B
ASHRAE 514
UFC 4-510-01
UFC 3-230-02
ASHRAE GUIDELINE 41
UFC 3-400-02
ICC I-CODE IPMC
ICC I-CODE ISPSC
Advertisement