IAPMO UPC - : References
This document references the following standards:
NSF 169
NFPA 5000
49 CFR PART 192
ASME A112.1.2
ASME A112.1.3
ASME A112.14.1
ASME A112.14.3
ASME A112.14.4
ASME A112.14.6
ASME A112.18.1
ASME A112.18.2
ASME A112.3.1
ASME A112.3.4
ASME A112.4.1
ASME A112.4.14
ASME A112.4.2
ASME A112.4.4
ASME A112.6.1M
ASME A112.6.2
ASME A112.6.3
ASME A112.6.4
ASME A112.6.7
ASME A112.6.9
CSA ASME A112.18.1-2018/CSA B125.1-18
CSA ASME A112.18.2-2005/CSA B125.2-05
CSA ASME A112.3.4-2018/CSA B45.9-18
CSA ASME A112.4.14-2017/CSA B125.14-17
CSA ASME A112.4.2-2015/CSA B45.16:15
ASME A112.18.3
ASME A112.18.6
ASME A112.18.9
ASME A112.19.1
ASME A112.19.12
ASME A112.19.14
ASME A112.19.15
ASME A112.19.19
ASME A112.19.2
ASME A112.19.3
ASME A112.19.5
ASME A112.19.7
ASME A112.36.2M
ASME B1.20.1
ASME B16.1
ASME B16.12
ASME B16.15
ASME B16.18
ASME B16.20
ASME B16.21
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.3
ASME B16.4
ASME B16.5
CSA ASME A112.18.6-2017/CSA B125.6-17
CSA ASME A112.19.1-2018/CSA B45.2-18
CSA ASME A112.19.2-2018/CSA B45.1-18
CSA ASME A112.19.3-2017/CSA B45.4-17
CSA ASME A112.19.5-2017/CSA-B45.15-17
CSA ASME A112.19.7-2020/CSA B45.10:20
ASME A112.1002
ASME A112.1016
ASME A112.1037
ASME A112.1070
ASME B16.29
ASME B16.34
ASME B16.42
ASME B16.47
ASME B16.50
ASME B16.51
ASME B31.3
ASME B36.10M
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASSE 1001
ASSE 1002
ASSE 1003
ASSE 1004
ASSE 1008
ASSE 1010
ASSE 1011
ASSE 1012
ASSE 1013
ASSE 1014
ASSE 1015
ASSE 1016
ASSE 1018
ASSE 1019
ASSE 1020
ASSE 1022
ASSE 1023
ASSE 1024
ASSE 1035
ASSE 1037
ASSE 1044
ASSE 1047
ASSE 1048
ASSE 1052
ASSE 1053
ASSE 1055
ASSE 1056
ASSE 1057
ASSE 1060
ASSE 1061
ASSE 1062
ASSE 1064
ASSE 1069
ASSE 1070
ASSE 1071
ASSE 1079
ASSE 1081
ASSE 1084
ASSE 1085
ASSE 1087
ASSE SERIES 5000
ASSE SERIES 6000
ASSE SERIES 7000
CSA ASSE 1002-2015/ASME A112.1002-2015/CSA B125.12-15
CSA ASSE 1016-2017/ASME A112.1016-2017/CSA B125.16-17
CSA ASSE 1037-2015/ASME A112.1037-2015/CSA B125.37-15
CSA ASSE 1070-2015/ASME A112.1070-2015/CSA B125.70-15
ASTM A1056
ASTM A106/A106M REV A
ASTM A254/A254M
ASTM A268/A268M
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM A403/A403M
ASTM A53/A53M
ASTM A554
ASTM A74
ASTM A778/A778M
ASTM A861
ASTM A888
ASTM B135/B135M
ASTM B152/B152M
ASTM B210/B210M REV A
ASTM B241/B241M
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B306
ASTM B32
ASTM B42
ASTM B43
ASTM B447 REV A
ASTM B75/B75M
ASTM B813
ASTM B819
ASTM B828
ASTM B88
ASTM C1173
ASTM C1277
ASTM C1460
ASTM C1461
ASTM C1540
ASTM C1563
ASTM C1822
ASTM C4
ASTM C425
ASTM C564 REV A
ASTM C700
ASTM D1785
ASTM D2235
ASTM D2239 REV A
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513
ASTM D2564
ASTM D2609
ASSP Z359.1
ASTM D2661
ASTM D2665
ASTM D2680
ASTM D2683
ASTM D2729
ASTM D2737 REV A
ASTM D2846/D2846M REV A
ASTM D3034
ASTM D3035
ASTM D3138
ASTM D3139
ASTM D3212
ASTM D3261
ASTM D4068
ASTM D4551
ASTM E119
ASTM E814 REV A
ASTM E84
ASTM F409
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F493
ASTM F628
ASTM F656
ASTM F667/F667M
ASTM F1055 REV A
ASTM F1216
ASTM F1281
ASTM F1282
ASTM F1336
ASTM F1412
ASTM F1488
ASTM F1673
ASTM F1760
ASTM F1807 REV B
ASTM F1866
ASTM F1960 REV A
ASTM F1970
ASTM F1973
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159 REV A
ASTM F2389
ASTM F2434
ASTM F2509
ASTM F2561
ASTM F2599
ASTM F2618
ASTM F2620
ASTM F2735
ASTM F2769
ASTM F2831
ASTM F2855
ASTM F2945
ASTM F3226/F3226M
ASTM F3240
ASTM F714
ASTM F794
ASTM F876 REV A
ASTM F877
ASTM F891
ASTM F894
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C210
AWWA C500
AWWA C504
AWWA C507
AWWA C510
AWWA C511
AWWA C900
AWWA C901
AWWA C904
AWWA C907
CISPI 301
CISPI 310
CSA B125.3-18
CSA B125.5-11/IAPMO Z600-11
CSA B137.1:20
CSA B137.6:20
CSA B137.9:20
CSA B45.11-04
CSA B45.11-17/IAPMO Z401-2017
CSA B45.12-13/IAPMO Z402-2013
CSA B45.5-17/IAPMO Z124-2017
CSA B45.8-18/IAPMO Z403-2018
CSA B79-08
CSA B137.10:20
CSA B137.11:20
CSA B137.18:20
CSA B481 SERIES-12
DOE STD-3020-97
IAPMO IGC 115A
IAPMO IGC 127
IAPMO IGC 154
IAPMO IGC 224
IAPMO IGC 78
IAPMO ANSI Z1001
IAPMO Z124.5
ICC A117.1
ISEA Z358.1
MSS SP-110
MSS SP-122
MSS SP-58
MSS SP-67
MSS SP-70
MSS SP-71
MSS SP-72A
MSS SP-78
MSS SP-80
NFPA 1192
NFPA 13D
NFPA 1H
NFPA 211
NFPA 30A
NFPA 409
NFPA 51
NFPA 58
NFPA 70
NFPA 780
NFPA 88A
NFPA 99
NSF 3
NFPA 54
NSF 14
NSF 350
NSF 359
NSF 42
NSF 44
NSF 53
NSF 55
NSF 58
NSF 61
NSF 62
AHAM FWD-1
ASCE 25-16
ASHRAE 170
ASHRAE 188
ASME A112.19.10
ASME A112.21.3M
ASME A112.4.3
ASME A13.1
ASME B1.20.3
ASME B16.33
ASME B16.39
ASME B16.40
ASME B31.1
ASME B36.19M
ASSE 1017
ASSE 1032
ASSE 1066
ASSE 1082
ASTM A1045
ASTM A126
ASTM A377
ASTM A479/A479M
ASTM A48/A48M
ASTM A536
ASTM A733
ASTM B29
ASTM B370
ASTM B687
ASTM C14
ASHRAE 90.1-2019 I-P
ASHRAE 90.1-2019 SI
ASHRAE 90.2
ASME/BPVC SEC IV
ASTM C1227
ASTM C1440
ASTM C412
ASTM C443
ASTM C444
ASTM C478
ASTM D1784
ASTM D2321
ASTM D2517
ASTM D2657
ASTM D2774
ASTM D2855
ASTM D3122
ASTM D3311
ASTM F1476
ASTM F1499
ASTM F1743
ASTM F1924
ASTM F1948
ASTM F2165
ASTM F2206
ASTM F2306/F2306M
ASTM F402
ASTM F480
ASTM F810
ASTM F949
AWWA C203
AWWA C213
AWWA C215
AWWA C606
CSA A257 SERIES:19
CSA B128.1-06/B128.2-06
CSA B242-05
CSA B55.2:15
CSA B66-16
CSA CAN/CSA-B356-10
CSA CAN/CSA-G401-14
CSA Z317.1-16
IAPMO IGC 109
IAPMO IGC 183
IAPMO IGC 193
IAPMO IGC 226
IAPMO IGC 244A
IAPMO IGC 67A
IAPMO PS 1
IAPMO PS 23
IAPMO PS 25
IAPMO PS 34
IAPMO PS 36
IAPMO PS 37
IAPMO PS 42
IAPMO PS 54
IAPMO Z124.7
MSS SP-104
MSS SP-106
MSS SP-109
MSS SP-123
MSS SP-25
MSS SP-42
MSS SP-44
MSS SP-83
NFPA 13R
NFPA 1981
NFPA 1989
NFPA 5000
NFPA 501A
NFPA 80
NSF 12
NSF 169
NSF 18
NSF 2
NSF 29
NSF 4
NSF 40
NSF 41
NSF 46
NSF 5
CSA/AM ANSI LC 4-2012/CSA 6.32-2012
CSA/AM ANSI Z21.12-1990
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.41-2014/CSA 6.9-2014
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.93-2017/CSA 6.30-2017
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM CSA/ANSI Z21.90:19/CSA 6.24:19
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z21.15-2009/CSA 9.1-2009
CSA/AM ANSI Z21.24-2015/CSA 6.10-2015
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.75-2016/CSA 6.27-2016
CSA/AM ANSI Z21.80:19/CSA 6.22:19
CSA/AM ANSI Z21.81-2005/CSA 6.25-2005
CSA/AM ANSI Z21.86-2016/CSA 2.32-2016
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM CSA/ANSI LC 1:19/CSA 6.26:19
CSA/AM CSA/ANSI Z21.10.3:19/CSA 4.3:19
ICC A117.1 COMM
This document is referenced by the following standards:
ASME NM.3.1
NFPA 1
ASSE LEC 2012
IAPMO IGC 262
Advertisement